location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Pro 3D 640x480 USB 60fps webcam 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Webcam Pro 3D 640x480 USB 60fps
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCVC750K
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Pro 3D 640x480 USB 60fps webcam 640 x 480 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 640 x 480 pixels 60 fps
  • - Built-in microphone
  • - Interface: USB
More>>>
Short summary description Philips Pro 3D 640x480 USB 60fps webcam 640 x 480 pixels:
This short summary of the Philips Pro 3D 640x480 USB 60fps webcam 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Webcam Pro 3D 640x480 USB 60fps, 640 x 480 pixels, 60 fps, 1280 x 960, 2 lx, USB, CCD

Long summary description Philips Pro 3D 640x480 USB 60fps webcam 640 x 480 pixels:
This is an auto-generated long summary of Philips Pro 3D 640x480 USB 60fps webcam 640 x 480 pixels based on the first three specs of the first five spec groups.

Philips Webcam Pro 3D 640x480 USB 60fps. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 60 fps, Still image resolution(s): 1280 x 960. Interface: USB, Sensor type: CCD. Weight: 14.1 oz (400 g). Internal memory: 32 MB, Dimensions (WxDxH): 3.31 x 2.64 x 1.85" (84 x 67 x 47 mm), Lens: 0.189" (4.8 mm)

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
60 fps
Still image resolution(s)
1280 x 960
Minimum illumination
2 lx
Design
Built-in microphone *
Yes
Interface *
USB
Sensor type
CCD
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Weight & dimensions
Weight
14.1 oz (400 g)
Other features
Internal memory
32 MB
Lens
0.189" (4.8 mm)
Dimensions (WxDxH)
3.31 x 2.64 x 1.85" (84 x 67 x 47 mm)
Brand Image Article code product Stock Price from
Philips ToUcam PRO II webcam 1280 x 960 pixels USB Philips ToUcam PRO II webcam 1280 x 960 pixels USB
(show image)
PCVC840K/00 ToUcam PRO II
Philips ToUcam XS EN 640x480pix USB 30fps webcam Philips ToUcam XS EN 640x480pix USB 30fps webcam
(show image)
PCVC720K/40 ToUcam XS EN 640x480pix USB 30fps
Country Distributor
United Kingdom 1 distributor(s)