location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips ToUcam PRO II webcam 1280 x 960 pixels USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ToUcam PRO II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCVC840K/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895864909
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips ToUcam PRO II webcam 1280 x 960 pixels USB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1280 x 960 pixels 60 fps
  • - Built-in microphone
  • - Interface: USB
Long product name Philips ToUcam PRO II webcam 1280 x 960 pixels USB :
The short editorial description of Philips ToUcam PRO II webcam 1280 x 960 pixels USB

ToUcam II EN 640x480pix USB PC Cif with built-in microphone
More>>>
Philips ToUcam PRO II webcam 1280 x 960 pixels USB:
The official marketing text of Philips ToUcam PRO II webcam 1280 x 960 pixels USB as supplied by the manufacturer

• High quality pictures and video even at low light
• 1.2 Megapixels for pin-sharp images
• Superb realistic video up to 60 frames per second
• Built-in digital microphone
• Perfect webcam for broadband Internet
• “XP plug & play”
The ToUcam PRO II incorporates the latest digital imaging
technology to ensure you get the very best quality images
for video conferencing, on-line chatting and video mails.
High quality pictures and video even at low light
The high-sensitivity CCD sensor and automatic exposure guarantee
brilliant results even at very low light levels.The lighting luminance can
be as low as 1 Lux, so the ToUcam PRO II is perfect for in-house and
low lighting environments.You can now make video calls and record
images at almost any time of day or night.
1.2 Megapixels for pin-sharp images
At an impressive 1280 x 960 pixels, the maximum image
resolution is about the best you can get for a high-performance
webcam. Snap, edit and archive software is included.
Superb realistic video at 60 frames per second
With up to 60 frames per second, the ToUcam PRO II lets you
make realistic, full-screen full-motion video. And with the full suite
of software, you can not only hold net meetings and create or
edit your clips but also incorporate motion detection and set up a
video answering machine.
Built-in digital microphone
The built-in digital microphone ensures impeccable soundtracks
for your videos and perfect audio for on-line chatting. And forget
about having to hang an external microphone on your monitor.
Perfect webcam for broadband Internet
With its VGA (640 x 480) resolution, streaming video and highquality
audio capabilities, the ToUcam PRO II ensures great
performance video-chatting especially with a broadband Internet
connection.
“XP plug & play”
Windows XP users do not need to install any software. Just plug
the ToUcam II to a free USB slot of your PC and you can start
using any application under Windows XP.

Short summary description Philips ToUcam PRO II webcam 1280 x 960 pixels USB:
This short summary of the Philips ToUcam PRO II webcam 1280 x 960 pixels USB data-sheet is auto-generated and uses the product title and the first six key specs.

Philips ToUcam PRO II, 1280 x 960 pixels, 60 fps, 640 x 480, 1280 x 960, 1 lx, USB, CCD

Long summary description Philips ToUcam PRO II webcam 1280 x 960 pixels USB:
This is an auto-generated long summary of Philips ToUcam PRO II webcam 1280 x 960 pixels USB based on the first three specs of the first five spec groups.

Philips ToUcam PRO II. Maximum video resolution: 1280 x 960 pixels, Maximum frame rate: 60 fps, Still image resolution(s): 640 x 480, 1280 x 960. Interface: USB, Sensor type: CCD. Weight: 3.53 oz (100 g). Minimum storage drive space: 50 MB, Internal memory: 32 MB, Dimensions (WxDxH): 3.35 x 1.85 x 3.15" (85 x 47 x 80 mm)

Performance
Maximum video resolution *
1280 x 960 pixels
Maximum frame rate
60 fps
Still image resolution(s)
640 x 480, 1280 x 960
Minimum illumination
1 lx
Design
Built-in microphone *
Yes
Interface *
USB
Sensor type
CCD
Weight & dimensions
Weight
3.53 oz (100 g)
Other features
Minimum storage drive space
50 MB
Internal memory
32 MB
Lens
0.236" (6 mm)
Color
Yes
Dimensions (WxDxH)
3.35 x 1.85 x 3.15" (85 x 47 x 80 mm)
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 03:49:12
Uk has collected 1 expert review for Philips ToUcam PRO II webcam 1280 x 960 pixels USB and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
webuser.co.uk
Updated:
2014-09-13 03:49:12
This excellent webcam all-rounder will fulfil the needs of most people, from beginners to webcam veterans. It has a good microphone built into its casing so you dont need to purchase a separate one, and has a good range of attachment options including a h...
100%
Country Distributor
United Kingdom 1 distributor(s)