location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Office Paper-500 sht/A4/210 x 297 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Office Paper-500 sht/A4/210 x 297 mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP110 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899385876 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 527075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 07:30:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Office Paper-500 sht/A4/210 x 297 mm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Paper that is guaranteed to run in all HP office equipment with consistent quality from sheet to sheet.
  • - Reduces dust build-up in equipment that causes jams.
  • - HP quality in every sheet—HP's rigorous qualification and testing processes ensure high reliability.
Guarantee: This product will be replaced if defective in manufacture or packaging. Except for such replacement, we shall not be responsible for incidental or consequential damages related to the use of this product.
Long product name HP Office Paper-500 sht/A4/210 x 297 mm :
The short editorial description of HP Office Paper-500 sht/A4/210 x 297 mm

Office Paper-500 sht/A4/210 x 297 mm
More>>>
HP Office Paper-500 sht/A4/210 x 297 mm:
The official marketing text of HP Office Paper-500 sht/A4/210 x 297 mm as supplied by the manufacturer

Ideal for high volume equipments, laser or inkjet, for black-and-white outputs.

Enjoy HP reliability at a great value in a paper you can use in every type of office equipment. Specifically engineered to reduce the dust build-up that can cause paper jams.

Short summary description HP Office Paper-500 sht/A4/210 x 297 mm:
This short summary of the HP Office Paper-500 sht/A4/210 x 297 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Office Paper-500 sht/A4/210 x 297 mm, A4 (210x297 mm), Matte, 500 sheets, 80 g/m², 20 - 80%, 15 - 35 °C

Long summary description HP Office Paper-500 sht/A4/210 x 297 mm:
This is an auto-generated long summary of HP Office Paper-500 sht/A4/210 x 297 mm based on the first three specs of the first five spec groups.

HP Office Paper-500 sht/A4/210 x 297 mm. Paper size: A4 (210x297 mm), Finish type: Matte, Sheets per pack: 500 sheets. Width: 8.27" (210 mm), Depth: 1.97" (50 mm), Height: 11.7" (297 mm). Master (outer) case weight: 0.441 oz (12.5 g), Quantity per master (outer) case: 5 pc(s). Media size (1 slide): 210 x 297

Features
Paper size *
A4 (210x297 mm)
Finish type *
Matte
Sheets per pack *
500 sheets
Media weight *
80 g/m²
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Width
8.27" (210 mm)
Depth
1.97" (50 mm)
Height
11.7" (297 mm)
Package width
8.27" (210 mm)
Package depth
11.7" (297 mm)
Weight & dimensions
Package height
1.97" (50 mm)
Package weight
5.51 lbs (2.5 kg)
Technical details
Larger master (outer) case gross weight
0.412 oz (11.7 g)
Products per larger master (outer) case
5 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Master (outer) case weight
0.441 oz (12.5 g)
Quantity per master (outer) case
5 pc(s)
Other features
Media size (1 slide)
210 x 297
Printing material whiteness
146
Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)