location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Lightning - USB 78.7" (2 m) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lightning to USB Cable (2 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD819ZM/A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8859096274480 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 457053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Aug 2024 08:32:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple Lightning - USB 78.7" (2 m) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - Lightning
  • - USB A
  • - USB 2.0
  • - White
Long product name Apple Lightning - USB 78.7" (2 m) White :
The short editorial description of Apple Lightning - USB 78.7" (2 m) White

Lightning - USB, 2 m
More>>>
Short summary description Apple Lightning - USB 78.7" (2 m) White:
This short summary of the Apple Lightning - USB 78.7" (2 m) White data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Lightning - USB, 78.7" (2 m), Lightning, USB A, White, USB 2.0, iPhone 5/5c/5s, iPad 4 gen, iPad mini, iPod nan 7 gen, iPod touch 5 gen

Long summary description Apple Lightning - USB 78.7" (2 m) White:
This is an auto-generated long summary of Apple Lightning - USB 78.7" (2 m) White based on the first three specs of the first five spec groups.

Apple Lightning - USB. Cable length: 78.7" (2 m), Connector 1: Lightning, Connector 2: USB A

Brand Image Article code product Stock Price from
Apple

Apple MK0X2AM/A lightning cable 39.4" (1 m) White
(show image)
MK0X2AM/A MK0X2AM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple 1m, lightning/USB-C 39.4" (1 m) White
(show image)
MK0X2ZM/A 1m, lightning/USB-C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 5 distributor(s)
Norway 1 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)