Apple logo

Apple MK0X2AM/A lightning cable 39.4" (1 m) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54978
Info modified on:
14 Mar 2024, 19:32:52
Long product name Apple MK0X2AM/A lightning cable 39.4" (1 m) White:

USB-C to Lightning Cable, 1m

Short summary description Apple MK0X2AM/A lightning cable 39.4" (1 m) White:

Apple MK0X2AM/A, 39.4" (1 m), Lightning, USB C, White, Straight, Straight

Long summary description Apple MK0X2AM/A lightning cable 39.4" (1 m) White:

Apple MK0X2AM/A. Cable length: 39.4" (1 m), Connector 1: Lightning, Connector 2: USB C

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.