location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com S3510SMU33 storage drive enclosure HDD enclosure Silver 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hard Drive Enclosure for 3.5in SATA Drives - USB 3.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3510SMU33 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030852241 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:36:43
The date of the most recent change of the data-sheet in Icecat's system
StarTech.com S3510SMU33 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com S3510SMU33 storage drive enclosure HDD enclosure Silver 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HDD enclosure Serial ATA, Serial ATA II, Serial ATA III 3.5"
  • - Number of storage drives supported: 1
  • - Hot-swap
  • - USB connectivity
  • - UASP support
  • - 6 Gbit/s
  • - Power source type: AC
  • - Silver
Guarantee: 2 Years
Long product name StarTech.com S3510SMU33 storage drive enclosure HDD enclosure Silver 3.5" :
The short editorial description of StarTech.com S3510SMU33 storage drive enclosure HDD enclosure Silver 3.5"

StarTech.com 3.5in Silver Aluminum USB 3.0 External SATA III SSD / HDD Enclosure with UASP - Portable USB 3 3.5" SATA Hard Drive Enclosure
More>>>
StarTech.com S3510SMU33 storage drive enclosure HDD enclosure Silver 3.5":
The official marketing text of StarTech.com S3510SMU33 storage drive enclosure HDD enclosure Silver 3.5" as supplied by the manufacturer

Turn a 3.5” SATA Hard Drive into a UASP-supported USB 3.0 External Hard Drive

The S3510SMU33 USB 3.0 hard drive enclosure enables you to connect a 3.5in SATA hard drive through an available USB port.

With support for UASP, the enclosure performs up to 70% faster than conventional USB 3.0, when paired with a UASP-enabled host controller to utilize the full potential of your SATA III hard drives. See our UASP testing results below for further details.

The HDD enclosure offers a versatile solution for increasing the storage/backup capabilities of your computer, with support for SATA I/II/III hard drives at capacities of up to 4TB. Plus, the enclosure features high-quality aluminum construction and a stylish silver design that looks great in any application.

To ensure compatibility with your computer system, the S3510SMU33 supports all of the leading operating systems, including: Windows, OSX, Linux and Google Chrome.

The S3510SMU33 USB 3.0 HDD enclosure is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Improved Performance with UASP

UASP is supported in Windows 8, Mac OSX (10.8 or above), and Linux. In testing UASP performs with a 70% faster read speed and 40% faster write speed over traditional USB 3.0 at peak performance.

At the same peak in testing UASP also shows an 80% reduction in required processor resources.

Testing results were obtained using an Intel Ivy Bridge system, a UASP enabled StarTech.com Enclosure, and a SATA III solid state drive.

The StarTech.com Advantage

- Save time, with file transfers up to 70% faster than traditional USB 3.0 when used with a UASP-supported host
- Maximum durability, with aluminum housing

Short summary description StarTech.com S3510SMU33 storage drive enclosure HDD enclosure Silver 3.5":
This short summary of the StarTech.com S3510SMU33 storage drive enclosure HDD enclosure Silver 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com S3510SMU33, HDD enclosure, 3.5", Serial ATA, Serial ATA II, Serial ATA III, 6 Gbit/s, Hot-swap, Silver

Long summary description StarTech.com S3510SMU33 storage drive enclosure HDD enclosure Silver 3.5":
This is an auto-generated long summary of StarTech.com S3510SMU33 storage drive enclosure HDD enclosure Silver 3.5" based on the first three specs of the first five spec groups.

StarTech.com S3510SMU33. Product type: HDD enclosure. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III, Maximum storage capacity: 14 TB. Data transfer rate: 6 Gbit/s. Hot-swap. Product color: Silver. USB connector type: USB Type-B

Storage
Number of storage drives supported *
1
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA, Serial ATA II, Serial ATA III
Hot-swap
Yes
Maximum storage capacity
14 TB
Ports & interfaces
USB connectivity *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
USB connector type
USB Type-B
USB connector gender
Female
USB ports quantity
1
Integrated USB cable
No
Design
Product type *
HDD enclosure
Product color *
Silver
Material
Aluminum, Plastic
LED indicators
Activity, Power
Certification
CE, FCC, REACH
Performance
Data transfer rate
6 Gbit/s
Chipset
ASMedia - ASM1153
UASP support
Yes
Plug and Play
Yes
Power
Power source type
AC
External power adapter
Yes
Compatible power plug types
AU, EU, JP, UK, US
AC adapter input voltage
100 - 240 V
AC adapter input current
0.6 A
AC adapter output voltage
12 V
Power
AC adapter output current
2 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
1.24" (31.4 mm)
Depth
7.52" (191 mm)
Height
4.53" (115 mm)
Weight
11.3 oz (321 g)
Package width
5.31" (135 mm)
Package depth
8.66" (220 mm)
Package height
4.17" (106 mm)
Package weight
28.1 oz (797 g)
Packaging content
AC adapter included
Yes
Cables included
USB
Stand included
Yes
Screws included
Yes
Manual
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
18.1" (460 mm)
Master (outer) case length
21.7" (550 mm)
Master (outer) case height
11.4" (290 mm)
Quantity per master (outer) case
20 pc(s)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
México 2 distributor(s)
New Zealand 1 distributor(s)