location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com UNI3510BMU32 storage drive enclosure Black 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5in USB 3.0 External IDE / SATA III Universal Hard Drive Enclosure - Portable External HDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UNI3510BMU32
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030851725 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:50:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com UNI3510BMU32 storage drive enclosure Black 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - IDE, Serial ATA III 3.5"
  • - Number of storage drives supported: 1
  • - 5 Gbit/s
  • - Black
Guarantee: 2 Year Warranty
Long product name StarTech.com UNI3510BMU32 storage drive enclosure Black 3.5" :
The short editorial description of StarTech.com UNI3510BMU32 storage drive enclosure Black 3.5"

StarTech.com 3.5in USB 3.0 External IDE SATA III Universal Hard Drive Enclosure - Portable IDE or SATA I/II/III HDD Enclosure - Black
More>>>
StarTech.com UNI3510BMU32 storage drive enclosure Black 3.5":
The official marketing text of StarTech.com UNI3510BMU32 storage drive enclosure Black 3.5" as supplied by the manufacturer

Turn a 3.5” IDE or SATA Hard Drive into a USB 3.0 External Hard Drive

The UNI3510BMU32 USB 3.0 IDE/SATA Hard Drive Enclosure lets you connect almost any 3.5in hard drive (HDD) through an available USB port. The enclosure delivers optimal performance with a USB 3.0 connection, but is backward compatible with USB 2.0/1.1 host connections as well.

This Hybrid 3.5" enclosure works with IDE 66/100/133 and SATA I/II/III hard drives ensuring compatible with virtually any 3.5in hard drive. Large capacity drives (tested with up to 4TB) can be used to greatly enhance your computer's storage/backup capabilities.

The HDD enclosure supports full SuperSpeed USB 3.0 data transfer speeds up to 5 Gbps - 10x faster than the USB 2.0 standard, and is backward compatible with older USB connections.

The UNI3510BMU32 features high quality aluminum construction, and is backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Broad compatibility, with the option to install IDE or SATA drives
- Can be used with any USB-enabled computer; optimal performance through USB 3.0, backward compatible with USB 2.0
- Maximum durability, with aluminum housing

Short summary description StarTech.com UNI3510BMU32 storage drive enclosure Black 3.5":
This short summary of the StarTech.com UNI3510BMU32 storage drive enclosure Black 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com UNI3510BMU32, 3.5", IDE, Serial ATA III, 5 Gbit/s, Black

Long summary description StarTech.com UNI3510BMU32 storage drive enclosure Black 3.5":
This is an auto-generated long summary of StarTech.com UNI3510BMU32 storage drive enclosure Black 3.5" based on the first three specs of the first five spec groups.

StarTech.com UNI3510BMU32. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: IDE, Serial ATA III, Maximum storage capacity: 4 TB. Data transfer rate: 5 Gbit/s. Product color: Black

Storage
Number of storage drives supported *
1
Storage drive size *
3.5"
Supported storage drive interfaces *
IDE, Serial ATA III
Maximum storage capacity
4 TB
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Design
Product color *
Black
Material
Aluminum
LED indicators
Activity, Power
Performance
Data transfer rate
5 Gbit/s
Chipset
USB 3.0: JMS539B IDE: JMD330
Power
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
1.22" (31 mm)
Depth
7.6" (193.1 mm)
Height
4.45" (113 mm)
Weight
11.3 oz (320 g)
Package width
5.2" (132 mm)
Package depth
10.2" (260 mm)
Package height
4.13" (105 mm)
Package weight
31.7 oz (900 g)
Packaging content
Cables included
USB
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
StarTech.com S3510SMU33 storage drive enclosure HDD enclosure Silver 3.5" StarTech.com S3510SMU33 storage drive enclosure HDD enclosure Silver 3.5"
(show image)
S3510SMU33 Hard Drive Enclosure for 3.5in SATA Drives - USB 3.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)