location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 5521 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5521
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CX049C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758446515 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Photosmart 5521 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print from virtually anywhere with HP ePrint.[1] Use AirPrint™ to print wirelessly from iPad®, iPhone®, or iPod touch®,[14] and Google Cloud Print™ to print from your mobile device.[13] Connect to your network easily with HP Auto Wireless Connect.[4]
  • - Touch-and-tap convenience to complete more projects at the printer. Slide in a memory card and use the color touchscreen to print and copy photos and documents. The touchscreen gives you access to useful, everyday apps and HP Quick Forms, too!.[9]
  • - Print lab-quality photos and everyday documents, make color copies, and scan photos to reprint without a PC. High-capacity, individual ink cartridges deliver a better value for frequent printing.[3] Create photos that resist water and fading.[5][7]
  • - Conserve energy and save paper—the HP Photosmart 5520 e-All-in-One is ENERGY STAR® qualified, and features automatic two-sided printing and convenient recycling to help you easily manage resource consumption.
Long product name HP Photosmart 5521 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi :
The short editorial description of HP Photosmart 5521 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Photosmart 5521 e-All-in-One Printer, Thermal Inkjet, 8ppm, A4, 64MB, 2.65" CGD
More>>>
HP Photosmart 5521 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
The official marketing text of HP Photosmart 5521 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi as supplied by the manufacturer

Printing and sharing wirelessly is easier than ever.[2] Send scans to email, using the vibrant touchscreen. Print from virtually anywhere with HP ePrint.[1] Conserving resources is automatic with two-sided prints and copies.

Short summary description HP Photosmart 5521 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
This short summary of the HP Photosmart 5521 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 5521, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP Photosmart 5521 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart 5521 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart 5521. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 11 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Print wirelessly and stay connected—on the go.[1]

HP ePrint—now you can print from virtually anywhere.[1]
Easily print and share, using built-in wireless,[2] and connect quickly with HP Auto Wireless Connect.[4]
Download convenient, free apps from HP and partners to wirelessly print directly from a smartphone.[10]
Automatically print and copy on both sides of a single page.

Take projects from start to finish—without a PC.

Access a library of free apps using the 2.65-inch (6.7 cm) color touchscreen.[9]
Scan photos and everyday documents to email[16]—without a PC.
Use your memory card to print photos directly. Save images to a card without using a PC.
Make the most of fun and useful templates for calendars, games, and more, using HP Quick Forms.[9]

Balance affordable printing and brilliant quality.

Print affordably, using individual inks, and save more with high-capacity cartridges for frequent printing.[3]
Create lab-quality, water-resistant photos without borders, as well as archive-quality documents.[5][6]
Print, scan, copy, and connect to the Web. Produce borderless, lab-quality photos and everyday documents.
Use Original HP print cartridges for quality, reliability, and rewards.[11]

Easily save paper and energy.

Save energy, using an e-all-in-one that is ENERGY STAR® qualified.
Consume up to 50% less paper, using automatic two-sided printing and copying.
Get free cartridge recycling through HP Planet Partners.[8]

Printing
Duplex printing mode
Auto
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (color, normal quality, A4/US Letter)
11 ppm
Print speed (black, draft quality, A4/US Letter)
23 ppm
Print speed (color, draft quality, A4/US Letter)
22 ppm
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
6.5 cpm
Copy speed (color, normal quality, A4)
5.5 cpm
Copy speed (black, draft, A4)
23 cpm
Copy speed (color, draft, A4)
22 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Grayscale levels
256
TWAIN version
1.9
Fax
Faxing *
No
Features
Recommended duty cycle
100 - 300 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
Input & output capacity
Total input capacity *
80 sheets
Total output capacity *
15 sheets
Maximum input capacity
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Paper handling
Paper tray media weight
70 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
MMC, MS Duo, SD
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
2.65"
Color display
Yes
Power
Power consumption (max)
14.64 W
Power consumption (printing)
14.64 W
Power consumption (ready)
4.75 W
Power consumption (sleep)
1.54 W
Power consumption (off)
0.09 W
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
HP Software provided
HP Photo Creations
System requirements
Windows operating systems supported
Windows 7, Windows 8, Windows Vista
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.2" (436 mm)
Depth
12.8" (324 mm)
Height
5.67" (144 mm)
Weight
11.1 lbs (5.05 kg)
Packaging data
Package width
19.4" (492 mm)
Package depth
7.48" (190 mm)
Package height
16.1" (408 mm)
Package weight
14.3 lbs (6.47 kg)
Packaging content
Cables included
USB
Disclaimer HP Photosmart 5521 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
Disclaimer

[1]Requires an Internet connection to the printer. Feature works with any connected Internet- and email-capable device. Print times may vary. For a list of supported documents, and image types, see www.hp.com/go/eprintcenter. And for additional solutions, see www.hp.com/go/mobile-printing-solutions.
[2]Wireless performance is dependent upon physical environment and distance from access point.
[3]Compared with HP 564 Black and color Ink Cartridges. For more information, see www.hp.com/go/learnaboutsupplies. High-capacity cartridges not included; please purchase separately.
[4]HP Auto Wireless Connect may not be available for all system configurations. Wireless performance is dependent upon physical environment and distance from access point. For information on compatibility, visit www.hp.com/go/autowirelessconnect
[5]Water resistance based on HP internal testing, using paper with the ColorLok® logo.
[6]Fade resistance based on paper industry predictions for acid-free papers and Original HP inks; colorant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909.
[7]Display-permanence rating by Wilhelm Imaging Research, Inc., or HP Image Permanence Lab. For details, visit www.hp.com/go/printpermanence.
[8]Program availability varies. Original HP cartridge return and recycling is currently available in 47 countries, territories and regions in Asia, Europe, and North and South America through the HP Planet Partners program. For more information, visit: www.hp.com/recycle.
[9]Requires a wireless access point and an Internet connection to the printer. Services require registration. App availability varies by country, language and agreements. For details, www.hp.com/go/eprintcenter.
[10]Requires access to third party app stores. See www.hp.com/go/mobile-printing-solutions for details on compatible devices.
[11]Availability of rewards varies by country. For more information, see www.hp.com/go/learnaboutsupplies.
[12]Not available on all printers. Mobile device must be wireless-enabled. Printer must be HP ePrint-enabled. Feature may require driver or apps, available for download at www.hp.com/go/eprintcenter.
[13]Google™ and Gmail are trademarks of Google Inc. Feature requires Google Cloud Print™ ready printer or existing printer connected to a PC with Internet access. Print times may vary. Currently only Google apps are supported.
[14]Supports the following devices running iOS 4.2 or later: iPad®, iPad® 2, iPhone® (3GS or later), iPod touch® (3rd generation or later). Works with HP’s AirPrint™-enabled printers and requires the printer be connected to the same network as your iOS device. Wireless performance is dependent upon physical environment and distance from the access point. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc., registered in the U.S. and other countries.
[15]Not included; please purchase separately.
[16]Compatible with most popular email services. Check www.hp.com/go/eprintcenter for more information.