location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Advanced Glossy Photo Paper-15 sht/4 x 6 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advanced Glossy Photo Paper-15 sht/4 x 6 in
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3HX58A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018731752 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:56:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Aug 2021
Product end of life date
Bullet Points HP Advanced Glossy Photo Paper-15 sht/4 x 6 in
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet
  • - 250 g/m²
  • - Finish type: Gloss
  • - 15 sheets
  • - Opacity: 97%
More>>>
Short summary description HP Advanced Glossy Photo Paper-15 sht/4 x 6 in:
This short summary of the HP Advanced Glossy Photo Paper-15 sht/4 x 6 in data-sheet is auto-generated and uses the product title and the first six key specs.

HP Advanced Glossy Photo Paper-15 sht/4 x 6 in, Gloss, 250 g/m², Inkjet, 15 sheets, 97%, Business

Long summary description HP Advanced Glossy Photo Paper-15 sht/4 x 6 in:
This is an auto-generated long summary of HP Advanced Glossy Photo Paper-15 sht/4 x 6 in based on the first three specs of the first five spec groups.

HP Advanced Glossy Photo Paper-15 sht/4 x 6 in. Finish type: Gloss, Media weight: 250 g/m², Print technology: Inkjet. Package width: 4.84" (123 mm), Package depth: 0.551" (14 mm), Package height: 7.13" (181 mm). Pallet weight: 848.8 lbs (385 kg), Quantity per pallet: 1800 pc(s)

Features
Print technology
Inkjet
Finish type *
Gloss
Media weight *
250 g/m²
Sheets per pack
15 sheets
Opacity
97%
HP segment
Business
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
40 - 60%
Storage relative humidity (H-H)
10 - 80%
Packaging data
Package width
4.84" (123 mm)
Package depth
0.551" (14 mm)
Package height
7.13" (181 mm)
Package weight
5.29 oz (150 g)
Logistics data
Pallet weight
848.8 lbs (385 kg)
Quantity per pallet
1800 pc(s)