location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CZ995A output stacker 3000 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CZ995A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ995A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111489777 show
Category:
Have your prints stacked and/or stapled automatically with one of these convenient extras for your printer/copier.
Output Stackers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2024 08:00:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP CZ995A output stacker 3000 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Speed up productivity and save time by streamlining workflow processes with automatic stapling. Staple up to 50 pages per document and get job collation and sorting in the process.
  • - This large 500 sheet tray expands your printer's output capacity and accommodates multiple users' jobs.
Guarantee: 90-days parts only
Long product name HP CZ995A output stacker 3000 sheets :
The short editorial description of HP CZ995A output stacker 3000 sheets

HP LaserJet Stapler/Stacker with 2/3 hole punch
More>>>
HP CZ995A output stacker 3000 sheets:
The official marketing text of HP CZ995A output stacker 3000 sheets as supplied by the manufacturer

Improve workflow management and accommodate multiple users by upgrading your printer to automatic stapling and sheet stacking. Monitor your printer less frequently with convenient automatic job stapling and sorting in the additional output bin.

Short summary description HP CZ995A output stacker 3000 sheets:
This short summary of the HP CZ995A output stacker 3000 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP CZ995A, 3000 sheets, China, 33.6" (854 mm), 26.3" (668 mm), 43" (1093 mm), 149.9 lbs (68 kg)

Long summary description HP CZ995A output stacker 3000 sheets:
This is an auto-generated long summary of HP CZ995A output stacker 3000 sheets based on the first three specs of the first five spec groups.

HP CZ995A. Maximum capacity: 3000 sheets, Country of origin: China. Width: 33.6" (854 mm), Depth: 26.3" (668 mm), Height: 43" (1093 mm). Package dimensions (WxDxH): 43.1 x 33.4 x 50.4" (1095 x 848 x 1281 mm), Package width: 43.1" (1095 mm), Package depth: 33.4" (848 mm). Quantity per pallet: 1 pc(s), Number of layers per pallet: 1 pc(s), Pallet weight: 4.06 oz (115 g)

Features
Maximum capacity
3000 sheets
Hole punching
Yes
Country of origin
China
Weight & dimensions
Width
33.6" (854 mm)
Depth
26.3" (668 mm)
Height
43" (1093 mm)
Weight
149.9 lbs (68 kg)
Packaging data
Package dimensions (WxDxH)
43.1 x 33.4 x 50.4" (1095 x 848 x 1281 mm)
Package width
43.1" (1095 mm)
Packaging data
Package depth
33.4" (848 mm)
Package height
50.4" (1281 mm)
Package weight
253.5 lbs (115 kg)
Logistics data
Pallet dimensions (W x D x H) (imperial)
43.11 x 33.38 x 50.43"
Pallet dimensions (W x D x H)
43.1 x 33.4 x 50.4" (1095 x 848 x 1281 mm)
Pallet weight (imperial)
253 lbs
Quantity per pallet
1 pc(s)
Number of layers per pallet
1 pc(s)
Pallet weight
4.06 oz (115 g)
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)