HP logo

HP LaserJet Enterprise flow MFP M830z NFC/Wireless Direct

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151036
Info modified on:
02 Nov 2024, 08:26:47
Bullet Points HP LaserJet Enterprise flow MFP M830z NFC/Wireless Direct:
  • - 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
  • - Print, copy, scan, fax
  • - Print speed up to 56 ppm (black)
  • - Up to 1200 x 1200 dpi
Guarantee:
One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Enterprise flow MFP M830z NFC/Wireless Direct:

LaserJet Enterprise flow MFP M830z NFC/Wireless Direct

HP LaserJet Enterprise flow MFP M830z NFC/Wireless Direct:

This powerful MFP boosts productivity with flexible send options, versatile paper-handling tools, two-sided scanning, and professional finishing touches. Mobile printing is simple with wireless direct printing and touch-to-print technology.[1][2]

Short summary description HP LaserJet Enterprise flow MFP M830z NFC/Wireless Direct:

HP LaserJet Enterprise flow MFP M830z NFC/Wireless Direct, Laser, Mono printing, 1200 x 1200 DPI, A3, Direct printing, Black, Gray

Long summary description HP LaserJet Enterprise flow MFP M830z NFC/Wireless Direct:

HP LaserJet Enterprise flow MFP M830z NFC/Wireless Direct. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product color: Black, Gray

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP LaserJet Enterprise flow MFP M830z NFC/Wireless Direct D7P68A:
[1] Wireless direct printing is standard in the HP LaserJet Enterprise flow MFP M830z D7P68A, and may be added as an option to the HP LaserJet Enterprise flow MFP M830z CF367A. Mobile device may require an app or driver. Wireless performance is dependent on physical environment and distance from the printer. For details, see hp.com/go/wirelessprinting
[2] Touch-to-print capability is standard in the HP LaserJet Enterprise flow MFP M830z D7P68A, and may be added as an option to the HP LaserJet Enterprise flow MFP M830z CF367A. Mobile device must support near field communications-enabled printing. For a list of supported devices, see hp.com/go/mobileprinting
[3] HP Imaging and Printing Security Center must be purchased separately.
[4] The HP Universal Print Driver is free and available for download at hp.com/go/upd
[5] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to printer. Wireless performance is dependent upon physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an internet connection to a HP Web-connected printer. App or software may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See hp.com/go/mobileprinting for more details.
[6] Supports OS X® Lion, OS X Mountain Lion, and the following devices running iOS 4.2 or later: iPad® (all models), iPhone® (3GS or later), and iPod touch® (third generation or later). Works with HP's AirPrint-enabled printers and requires the printer be connected to the same network as your OS X or iOS device. Wireless performance is dependent on physical environment and distance from the access point. OS X, iPad, iPhone, and iPod touch are trademarks of Apple® Inc., registered in the United States and other countries. AirPrint™ and the AirPrint logo are trademarks of Apple Inc.
[7] Paper-handling options depend on the output configuration selected at time of purchase.
[8] HP Web Jetadmin is free and available for download at hp.com/go/webjetadmin
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.