location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Parallel 1284-B Interface Card interface cards/adapter Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Parallel 1284-B Interface Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14F0000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162048362 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:28:22
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark Parallel 1284-B Interface Card interface cards/adapter Internal :
The short editorial description of Lexmark Parallel 1284-B Interface Card interface cards/adapter Internal

Parallel 1284-B Interface Card
More>>>
Lexmark Parallel 1284-B Interface Card interface cards/adapter Internal:
The official marketing text of Lexmark Parallel 1284-B Interface Card interface cards/adapter Internal as supplied by the manufacturer

The Parallel 1284-B Interface Card installs into the printer's internal port. It supports a parallel 1284-B compliant interface using a 36-pin D-shell female, bi-directional connector.

It is recommended that a Lexmark 10' Parallel cable (P/N 1021231) or a bidirectional IEEE 1284 complaint cable be used to avoid compatibility problems.

See the Technical Reference for more information about the parallel interface.

Short summary description Lexmark Parallel 1284-B Interface Card interface cards/adapter Internal:
This short summary of the Lexmark Parallel 1284-B Interface Card interface cards/adapter Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Parallel 1284-B Interface Card, Parallel, 6.88 oz (195 g), T65x, X65x, 20 pc(s)

Long summary description Lexmark Parallel 1284-B Interface Card interface cards/adapter Internal:
This is an auto-generated long summary of Lexmark Parallel 1284-B Interface Card interface cards/adapter Internal based on the first three specs of the first five spec groups.

Lexmark Parallel 1284-B Interface Card. Output interface: Parallel. Package weight: 6.88 oz (195 g). Compatibility: T65x, X65x, Quantity outer carton: 20 pc(s)

Ports & interfaces
Output interface *
Parallel
Design
Internal *
Yes
Packaging data
Package weight
6.88 oz (195 g)
Logistics data
Harmonized System (HS) code
84733020
Other features
Quantity outer carton
20 pc(s)
Compatibility
T65x, X65x
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)