Lexmark logo

Lexmark MS911DE 1200 x 1200 DPI A3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110168
Info modified on:
28 Sept 2023, 13:37:31
Bullet Points Lexmark MS911DE 1200 x 1200 DPI A3:
  • - Black & White Laser Printer
  • - Duplex (2-sided) Printing: Integrated Duplex
  • - Recommended Monthly Page Volume: 15,000 - 59,000 pages
Guarantee:
1 year
Long product name Lexmark MS911DE 1200 x 1200 DPI A3:

(1200 x 1200) DPI, A4, 55ppm, 512MB, Ethernet, 910W

Lexmark MS911DE 1200 x 1200 DPI A3:

Advanced features and outputsize options:
The Lexmark MS911de monochrome printer brings speed, connectivity, security, sustainable design, user-centric interface and advanced finishing to your enterprise—supported by the complete Lexmark user experience, service options and solutions library. Top performance, less downtime

Speedy printing:
The MS911de takes only seconds to produce a first page, then prints up to 55 pages per minute. The fast printing mechanism is backed by a powerful 800 MHz dual-core processor and up to 2.5 gigabytes of memory to ensure swift output and satisfied users.

Top-end input:
The printer starts with a thousand pages of input capacity between two standard 500-sheet trays, and space for an additional 150 sheets in the multipurpose feeder. With additional trays and feeders, the line tops out at a massive 6,650 pages of input capacity. The trays even include indicator LEDs to show at a glance when paper’s running low or completely out

High-volume output:
Output requirements for both standard and SRA3/12”x18” print jobs with the MS911de’s 300,000-page maximum monthly duty cycle.

Long-life components:
The photoconductor unit is rated for up to 125,000 pages, while the fuser can reach up to 720,000 pages. Replacing fewer components over the life of the product not only saves resources, but means less maintenance and more uninterrupted productivity.

Short summary description Lexmark MS911DE 1200 x 1200 DPI A3:

Lexmark MS911DE, Laser, 1200 x 1200 DPI, A3, 55 ppm, Duplex printing, Network ready

Long summary description Lexmark MS911DE 1200 x 1200 DPI A3:

Lexmark MS911DE. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 55 ppm, Duplex printing. Network ready. Product color: Black, White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.