location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WAP-6110 wireless access point 300 Mbit/s White Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N300 PoE Wireless Access Point, Desktop
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAP-6110 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867185865 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:34:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne WAP-6110 wireless access point 300 Mbit/s White Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 300 Mbit/s
  • - IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.1x, IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
  • - 64-bit WEP, 128-bit WEP, 802.1x RADIUS, AES, TKIP, WEP, WPA, WPA2
  • - Power over Ethernet (PoE)
  • - Antennas quantity: 2 Detachable antenna
Long product name LevelOne WAP-6110 wireless access point 300 Mbit/s White Power over Ethernet (PoE) :
The short editorial description of LevelOne WAP-6110 wireless access point 300 Mbit/s White Power over Ethernet (PoE)

300Mbps, 802.11b/g/n, 1x 10/100 Mbps Base-TX PoE RJ-45, 2x 3dBi
More>>>
LevelOne WAP-6110 wireless access point 300 Mbit/s White Power over Ethernet (PoE):
The official marketing text of LevelOne WAP-6110 wireless access point 300 Mbit/s White Power over Ethernet (PoE) as supplied by the manufacturer

The LevelOne WAP-6110 is a wireless PoE access point that offers home and office users 802.11n technology at a competitive price. With wireless speeds of up to 300Mbps, it offers big improvements on legacy 11g devices for users who want to surf the net, stream videos and conduct large file transfers all at the same time. It also features PoE capability for easy deployment within a PoE enabled network.

For standard operations, the WAP-6110 connects to a LAN, broadband ADSL router or network switch and provides instant network access to connected wireless clients. Supports AP, client, WDS, and Repeater modes for customized wireless deployments.

In WDS mode, WAP-6110 acts as a wireless bridge/Access Point hybrid for connecting to two separate wireless networks simultaneously. This provides greater access to network resources for more users. In Repeater mode, it allows extended coverage and greater signal strength for greatly improved wireless network (WLAN) range. The WAP-6110nhandles simultaneous wireless traffic easily and efficiently.

- Share your wireless network up to 300Mbps
- Compatible with IEEE 802.11b/g/n wireless standards
- Multi-operation modes to suit different wireless applications
- IEEE 802.3af PoE compliant to simplify deployment and installation
- Provides up to 4 SSIDs to separate network traffic and enhance security
- Enlarge wireless network coverage through WDS technology
- Auto Channel Selection for low interference band
- Effortless wireless security with a simple push of the WPS button
- IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
- Supports WEP, WPA and WPA2 encryption with IEEE 802.1X for high level security

Short summary description LevelOne WAP-6110 wireless access point 300 Mbit/s White Power over Ethernet (PoE):
This short summary of the LevelOne WAP-6110 wireless access point 300 Mbit/s White Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WAP-6110, 300 Mbit/s, 10,100 Mbit/s, 2.412 - 2.472, 2.422 - 2.462 GHz, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.1x, IEEE 802.3,..., 13 channels, 64-bit WEP, 128-bit WEP, 802.1x RADIUS, AES, TKIP, WEP, WPA, WPA2

Long summary description LevelOne WAP-6110 wireless access point 300 Mbit/s White Power over Ethernet (PoE):
This is an auto-generated long summary of LevelOne WAP-6110 wireless access point 300 Mbit/s White Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

LevelOne WAP-6110. Maximum data transfer rate: 300 Mbit/s, Ethernet LAN data rates: 10,100 Mbit/s, Frequency band: 2.412 - 2.472, 2.422 - 2.462 GHz. Security algorithms: 64-bit WEP, 128-bit WEP, 802.1x RADIUS, AES, TKIP, WEP, WPA, WPA2. AC input voltage: 12 V, Input current: 0.5 A, Power consumption (typical): 3 W. Placement: Wall, Product color: White, LED indicators: LAN, Power, WLAN, WPS. Antenna features: Detachable antenna, Antenna gain level (max): 3 dBi

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)