location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3 Port PCI Adapter Card interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Port PCI Adapter Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI312PUSB
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name StarTech.com 3 Port PCI Adapter Card interface cards/adapter :
The short editorial description of StarTech.com 3 Port PCI Adapter Card interface cards/adapter

3 Port PCI 12V PoweredUSB Adapter Card - USB PlusPower
More>>>
StarTech.com 3 Port PCI Adapter Card interface cards/adapter:
The official marketing text of StarTech.com 3 Port PCI Adapter Card interface cards/adapter as supplied by the manufacturer

This PCI based Powered USB Adapter Card adds three Powered USB (USB PlusPower) ports to any computer, through an available PCI Slot.

Drawing power from either the PCI slot or the computer power supply, the Powered USB adapter card provides up to 3A of current to each connected device, allowing for up to three Powered USB devices to be installed at a time.

Plus, this PCI Powered USB Adapter Card can be connected to StarTech.com's 2 Port 12V/24V Powered USB Adapter Card (PUSBADAP), to create two additional Powered USB ports, without using an extra PCI slot.
- 3 external 12V Powered USB Connectors
- Powered from either the PCI slot or the Power Supply of the P.C. with a standard LP4 connection
- Supplies power and data signals over hot-plugging USB cable
- Can be linked to a daughter board or stand alone
- Selectable power input
- Backwards compatible with USB 1.1 and 2.0 standards and allow for hot-plugging
- No external power is required
- Cable locking mechanism
- Two internal USB connections can be used to expanded to the daughter board by connecting the USB header on the Main Board to the USB header on the daughter board using a USB cable
- Maximum data transfer rate: 480 Mbps

Short summary description StarTech.com 3 Port PCI Adapter Card interface cards/adapter:
This short summary of the StarTech.com 3 Port PCI Adapter Card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3 Port PCI Adapter Card, PCI, Brown, NEC D720101GJ, 100 W, 2.63" (66.7 mm), 3.2" (81.2 mm)

Long summary description StarTech.com 3 Port PCI Adapter Card interface cards/adapter:
This is an auto-generated long summary of StarTech.com 3 Port PCI Adapter Card interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com 3 Port PCI Adapter Card. Host interface: PCI. Product color: Brown. Chipset: NEC D720101GJ. Power consumption (typical): 100 W. Width: 2.63" (66.7 mm), Depth: 3.2" (81.2 mm), Weight: 7.05 oz (200 g)

Ports & interfaces
Host interface *
PCI
USB 2.0 ports quantity
3
Design
Product color
Brown
Features
Chipset
NEC D720101GJ
Power
Power consumption (typical)
100 W
Weight & dimensions
Width
2.63" (66.7 mm)
Weight & dimensions
Depth
3.2" (81.2 mm)
Weight
7.05 oz (200 g)
Other features
Data transfer rate
480 Mbit/s
Ports quantity
3
I/O ports
4xUSB 1xLP4 4xJumper
Connectivity technology
Wireless
Mac compatibility
No
Compatible operating systems
Windows 2000/ME/2003/XP/Vista
Quantity outer carton
50 pc(s)
Brand Image Article code product Stock Price from
StarTech.com EC1S232U interface cards/adapter Internal Serial StarTech.com EC1S232U interface cards/adapter Internal Serial
(show image)
EC1S232U EC1S232U 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ECU2USB interface cards/adapter USB 2.0 StarTech.com ECU2USB interface cards/adapter USB 2.0
(show image)
ECU2USB USB to ExpressCard Adapter Ideal for Wireless Broadband Cards 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1PCI1 interface cards/adapter PCI 32-bit StarTech.com PEX1PCI1 interface cards/adapter PCI 32-bit
(show image)
PEX1PCI1 PCI Express to PCI Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter
(show image)
PCI2MPCIB PCI - Mini PCI Adaptor Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port Low Profile 12V/24V Powered USB Adapter Card interface cards/adapter StarTech.com 2 Port Low Profile 12V/24V Powered USB Adapter Card interface cards/adapter
(show image)
PUSBADAPLP 2 Port Low Profile 12V/24V Powered USB Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port 12V/24V Powered USB Adapter Card interface cards/adapter StarTech.com 2 Port 12V/24V Powered USB Adapter Card interface cards/adapter
(show image)
PUSBADAP 2 Port 12V/24V Powered USB Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower interface cards/adapter StarTech.com 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower interface cards/adapter
(show image)
PEX312PUSB 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)