location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Box-type Outdoor Housing with Infrared LEDs camera housing Aluminum Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Box-type Outdoor Housing with Infrared LEDs
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOH-1200 show
Show alternative article codes used in the online market place
Category:
Protective covering/shell and stands/supports for cameras which are used outside e.g. security cameras.
Camera Housings Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:12:45
The date of the most recent change of the data-sheet in Icecat's system
Long product name LevelOne Box-type Outdoor Housing with Infrared LEDs camera housing Aluminum Beige :
The short editorial description of LevelOne Box-type Outdoor Housing with Infrared LEDs camera housing Aluminum Beige

Box-type Outdoor Housing with Infrared LEDs
More>>>
LevelOne Box-type Outdoor Housing with Infrared LEDs camera housing Aluminum Beige:
The official marketing text of LevelOne Box-type Outdoor Housing with Infrared LEDs camera housing Aluminum Beige as supplied by the manufacturer

When building a large-scale surveillance network, you need the best tools to complete your creation. BOH-1200 is an excellent addition to the surveillance network, providing superior outdoor performance at a reasonable cost.

IR-LEDs up to 60 meters
Most top quality outdoor cameras do not come with built-in IR-LEDs. This means system integrators need to take extra time and cost to add an additional device. Using BOH-1200 with a LevelOne camera solves this issue by using just a single device. The IR-LEDs can reach a distance of 60 meters, providing excellent 24/7 surveillance coverage in even the darkest and most remote locations.

Single Cable Power Management
The other main benefit of BOH-1200 is that Sis can use a single cable to provide power to the camera, IR LEDs, and heater and/or fan all at the same time. It accepts both 12V DC, or 24V AC power creating the ultimate tool for flexible and fast deployment.

Key Features:
- Include infrared LEDs for 60M effective monitoring
- IP66-rated waterproof camera outdoor housing
- Lightweight for Mounting on the wall
- Bundle cable-management bracket
- Easy access for service and installation
- Withstands several environment conditions
- Power: DC 12V/2.5A or AC24V/2.5A (Power Supply not included)
- Capable Cameras: FCS-1091, FCS-1070 with CAS-1100 or WCS-2070 with CAS-1100

Short summary description LevelOne Box-type Outdoor Housing with Infrared LEDs camera housing Aluminum Beige:
This short summary of the LevelOne Box-type Outdoor Housing with Infrared LEDs camera housing Aluminum Beige data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Box-type Outdoor Housing with Infrared LEDs, -20 - 50 °C, 5.71 x 16 x 4.29" (145 x 406 x 109 mm), 6.57 lbs (2.98 kg), Aluminum, Beige

Long summary description LevelOne Box-type Outdoor Housing with Infrared LEDs camera housing Aluminum Beige:
This is an auto-generated long summary of LevelOne Box-type Outdoor Housing with Infrared LEDs camera housing Aluminum Beige based on the first three specs of the first five spec groups.

LevelOne Box-type Outdoor Housing with Infrared LEDs. Dimensions (WxDxH): 5.71 x 16 x 4.29" (145 x 406 x 109 mm), Weight: 6.57 lbs (2.98 kg). Material: Aluminum. Product color: Beige

Operational conditions
Operating temperature (T-T)
-20 - 50 °C
Weight & dimensions
Dimensions (WxDxH)
5.71 x 16 x 4.29" (145 x 406 x 109 mm)
Weight
6.57 lbs (2.98 kg)
Material
Material
Aluminum
Color
Product color
Beige