location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne POM-1100 PoE adapter 12 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POM-1100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POM-1100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0878742007393 show
Category:
A Power Over Ethernet (PoE) Adapter is a device that injects power into an Ethernet network or a device that connects a non-PoE device to a PoE network.
PoE Adapters Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:31:04
The date of the most recent change of the data-sheet in Icecat's system
Long product name LevelOne POM-1100 PoE adapter 12 V :
The short editorial description of LevelOne POM-1100 PoE adapter 12 V

PoE Module for BOH-1100/1200/1300
More>>>
LevelOne POM-1100 PoE adapter 12 V:
The official marketing text of LevelOne POM-1100 PoE adapter 12 V as supplied by the manufacturer

- 12V DC / 2.5A High-Power PoE Splitter Module
- Power for IP Cam, IR LEDs, housing heater and
fan all from a single PoE cable
- Supports High-Power up to 30W
- For PoE and non-PoE Cameras
- All necessary accessories included
- Easy installation

Short summary description LevelOne POM-1100 PoE adapter 12 V:
This short summary of the LevelOne POM-1100 PoE adapter 12 V data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne POM-1100, 10/100BASE-T, IEEE 802.3x, Power, 12 V, 2.5 A, 0 - 50 °C

Long summary description LevelOne POM-1100 PoE adapter 12 V:
This is an auto-generated long summary of LevelOne POM-1100 PoE adapter 12 V based on the first three specs of the first five spec groups.

LevelOne POM-1100. Cabling technology: 10/100BASE-T, Compliance industry standards: IEEE 802.3x. LED indicators: Power. Power over Ethernet (PoE) voltage: 12 V, Input current: 2.5 A. Dimensions (WxDxH): 4.72 x 3.54 x 1.1" (120 x 90 x 28 mm). I/O ports: 2x RJ-45

Network
Cabling technology
10/100BASE-T
Compliance industry standards
IEEE 802.3x
Features
LED indicators
Power
Ports & interfaces
I/O ports
2x RJ-45
Power
Power over Ethernet (PoE) voltage *
12 V
Input current
2.5 A
Power availability
30 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Dimensions (WxDxH)
4.72 x 3.54 x 1.1" (120 x 90 x 28 mm)
Country Distributor
Deutschland 1 distributor(s)