location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SuperServer 1015B-M3B (Black) Intel® 3210 LGA 775 (Socket T) Rack (1U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperServer 1015B-M3B (Black)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-1015B-M3B show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2019 09:58:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Supermicro SuperServer 1015B-M3B (Black) Intel® 3210 LGA 775 (Socket T) Rack (1U)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (1U) Intel® 3210 LGA 775 (Socket T)
  • - Number of DIMM slots: 4
  • - Maximum internal memory: 8 GB
  • - Number of storage drives supported: 8
  • - Ethernet LAN USB 2.0 ports quantity: 8 Ethernet LAN (RJ-45) ports: 2
  • - Phoenix 16 Mbit
  • - 560 W
  • - Black
Long product name Supermicro SuperServer 1015B-M3B (Black) Intel® 3210 LGA 775 (Socket T) Rack (1U) :
The short editorial description of Supermicro SuperServer 1015B-M3B (Black) Intel® 3210 LGA 775 (Socket T) Rack (1U)

SuperServer 1015B-M3B (Black)
More>>>
Short summary description Supermicro SuperServer 1015B-M3B (Black) Intel® 3210 LGA 775 (Socket T) Rack (1U):
This short summary of the Supermicro SuperServer 1015B-M3B (Black) Intel® 3210 LGA 775 (Socket T) Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperServer 1015B-M3B (Black), Intel® 3210, LGA 775 (Socket T), 8 GB, 0, 1, 10, Gigabit Ethernet, Intel® 82574L

Long summary description Supermicro SuperServer 1015B-M3B (Black) Intel® 3210 LGA 775 (Socket T) Rack (1U):
This is an auto-generated long summary of Supermicro SuperServer 1015B-M3B (Black) Intel® 3210 LGA 775 (Socket T) Rack (1U) based on the first three specs of the first five spec groups.

Supermicro SuperServer 1015B-M3B (Black). Motherboard chipset: Intel® 3210, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82574L. BIOS type: Phoenix, BIOS memory size: 16 Mbit