location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology ValueRAM 2GB DDR2-800 memory module 1 x 2 GB 800 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ValueRAM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB DDR2-800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KVR800D2N6/2G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617128505 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:11:53
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kingston Technology ValueRAM 2GB DDR2-800 memory module 1 x 2 GB 800 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 2 GB DDR2 800 MHz
  • - 240-pin DIMM 1 x 2 GB
  • - CAS latency: 6
  • - 1.8 V
Long product name Kingston Technology ValueRAM 2GB DDR2-800 memory module 1 x 2 GB 800 MHz :
The short editorial description of Kingston Technology ValueRAM 2GB DDR2-800 memory module 1 x 2 GB 800 MHz

ValueRam
More>>>
Kingston Technology ValueRAM 2GB DDR2-800 memory module 1 x 2 GB 800 MHz:
The official marketing text of Kingston Technology ValueRAM 2GB DDR2-800 memory module 1 x 2 GB 800 MHz as supplied by the manufacturer

Kingston Technology is the world's independent memory leader and is well-known for providing high quality memory products at an attractive price. Kingston ValueRAM is your best source for industry-standard memory to maximise the performance and productivity of your system. Built with A-grade components only, Kingston ValueRAM memory modules come with a lifetime warranty.

Short summary description Kingston Technology ValueRAM 2GB DDR2-800 memory module 1 x 2 GB 800 MHz:
This short summary of the Kingston Technology ValueRAM 2GB DDR2-800 memory module 1 x 2 GB 800 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology ValueRAM 2GB DDR2-800, 2 GB, 1 x 2 GB, DDR2, 800 MHz, 240-pin DIMM

Long summary description Kingston Technology ValueRAM 2GB DDR2-800 memory module 1 x 2 GB 800 MHz:
This is an auto-generated long summary of Kingston Technology ValueRAM 2GB DDR2-800 memory module 1 x 2 GB 800 MHz based on the first three specs of the first five spec groups.

Kingston Technology ValueRAM 2GB DDR2-800. Component for: PC, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, CAS latency: 6

Features
Buffered memory type
Unregistered (unbuffered)
CAS latency
6
Internal memory *
2 GB
Memory layout (modules x size) *
1 x 2 GB
Internal memory type *
DDR2
Memory clock speed *
800 MHz
Component for *
PC
Memory form factor *
240-pin DIMM
ECC *
No
Memory bus
64 bit
Features
Memory voltage
1.8 V
Module configuration
256M X 64
Memory type
DDR2
Weight & dimensions
Width
5.25" (133.3 mm)
Other features
Form factor
240-pin DIMM
Bus clock rate
800 MHz
Error indication
No
Memory layout
1 x 2048 MB
Internal memory
2048 MB
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)