location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WAP-6003 wireless access point 150 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N150 Wireless Access Point
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAP-6003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867182376 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:34:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne WAP-6003 wireless access point 150 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 150 Mbit/s
  • - IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.1x, IEEE 802.3, IEEE 802.3u, IEEE 802.3x
  • - 64-bit WEP, 128-bit WEP, AES, SNMP, SSID, TKIP, WPA, WPA-PSK, WPS
  • - Antennas quantity: 1 Dipole antenna, Detachable antenna
Long product name LevelOne WAP-6003 wireless access point 150 Mbit/s Black :
The short editorial description of LevelOne WAP-6003 wireless access point 150 Mbit/s Black

5 x 10/100Mbps Auto-MDIX RJ-45, 150Mbps, 2.4-2.4835GHz, 802.11b/g/n, 5VDC
More>>>
LevelOne WAP-6003 wireless access point 150 Mbit/s Black:
The official marketing text of LevelOne WAP-6003 wireless access point 150 Mbit/s Black as supplied by the manufacturer

The LevelOne WAP-6003 is a wireless access point that offers home and office users 802.11n technology at a competitive price. With wireless speeds of up to 150 Mbps, it offers big improvements on legacy 11g devices for users who want to surf the net, stream videos and conduct large file transfers all at the same time. Supports AP, client, WDS, and Repeater modes for customized wireless deployments. In WDS mode, WAP-6003 acts as a wireless bridge/Access Point hybrid for connecting to two separate wireless networks simultaneously. This provides greater access to network resources for more users. In Repeater mode, it allows extended coverage and greater signal strength for greatly improved wireless network (WLAN) range. The WAP-6003 handles simultaneous wireless traffic easily and efficiently.

- Provides flexibility of 5x 10/100BASE-TX ports
- Share your wireless network up to 150Mbps
- Compatible with IEEE 802.11b/g/n wireless standards
- Multi-operation modes to suit different wireless applications
- Enlarge wireless network coverage through WDS technology
- Provides up to 2 SSIDs to separate network traffic and enhance security
- Auto Channel Selection for low interference band
- Effortless wireless security with a simple push of the WPS button
- IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
- Wireless security with WPA/WPA2-PSK and 64/128-bit WEP encryption

Short summary description LevelOne WAP-6003 wireless access point 150 Mbit/s Black:
This short summary of the LevelOne WAP-6003 wireless access point 150 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WAP-6003, 150 Mbit/s, 150 Mbit/s, 10,100 Mbit/s, 2.4 - 2.4835 GHz, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.1x, IEEE 802.3,..., 2 channels

Long summary description LevelOne WAP-6003 wireless access point 150 Mbit/s Black:
This is an auto-generated long summary of LevelOne WAP-6003 wireless access point 150 Mbit/s Black based on the first three specs of the first five spec groups.

LevelOne WAP-6003. Maximum data transfer rate: 150 Mbit/s, Wi-Fi data rate (max): 150 Mbit/s, Ethernet LAN data rates: 10,100 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, AES, SNMP, SSID, TKIP, WPA, WPA-PSK, WPS. WAN connection: Ethernet (RJ-45). Input current: 1 A, Output voltage: 5 V. Product color: Black, LED indicators: LAN, Status, WAN

Features
2.4 GHz *
Yes
Maximum data transfer rate *
150 Mbit/s
Wi-Fi data rate (max)
150 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
Frequency band
2.4 - 2.4835 GHz
Networking standards
IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.1x, IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Channels quantity
2 channels
Security
Security algorithms *
64-bit WEP, 128-bit WEP, AES, SNMP, SSID, TKIP, WPA, WPA-PSK, WPS
Management features
Web-based management
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
WAN connection
Ethernet (RJ-45)
DC-in jack
Yes
Power
Input current
1 A
Output voltage
5 V
Design
Product color *
Black
Reset button
Yes
WPS push button
Yes
LED indicators
LAN, Status, WAN
Internal
No
Antenna
Antenna features
Dipole antenna, Detachable antenna
Antennas quantity
1
Antenna gain level (max)
2 dBi
Weight & dimensions
Width
7.28" (185 mm)
Depth
4.69" (119 mm)
Height
1.26" (32 mm)
Weight
8.11 oz (230 g)
Packaging data
Package width
6.5" (165 mm)
Package depth
3.72" (94.5 mm)
Package height
3.15" (80 mm)
Package weight
14.1 oz (400 g)
Packaging content
AC adapter included
Yes
Cables included
LAN (RJ-45)
Quick start guide
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
0 - 95%
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)