location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SVC3116K/10 equipment cleansing kit LCD/TFT/Plasma 200 ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Screen cleaner SVC3116K/10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVC3116K/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581682088
Category:
Kit containing chemicals, cloths etc. used to clean equipment.
Equipment Cleansing Kits Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 286524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SVC3116K/10 equipment cleansing kit LCD/TFT/Plasma 200 ml
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - TV/Notebook/Mobile Devices
Long product name Philips SVC3116K/10 equipment cleansing kit LCD/TFT/Plasma 200 ml :
The short editorial description of Philips SVC3116K/10 equipment cleansing kit LCD/TFT/Plasma 200 ml

Anti-Bacterial Screen Cleaner for TV/Notebook/Mobile Device, 200 ml
More>>>
Philips SVC3116K/10 equipment cleansing kit LCD/TFT/Plasma 200 ml:
The official marketing text of Philips SVC3116K/10 equipment cleansing kit LCD/TFT/Plasma 200 ml as supplied by the manufacturer

Anti-Bacterial Screen Cleaner

Use this safe and effective eco-friendly cleaning fluid with its special microfibre cloth to remove 99% of bacteria, dust, dirt and fingerprints from your flatscreen TVs and monitors. The antistatic formula will help to repel dust.

Enjoy a spotless screen
- Anti-Bacterial formula
- Streak-free cleaning fluid
- Antistatic formula to repel dust
- Lint-free microfiber cloth cleans safely and thoroughly
Safely clean your screen
- Safe, drip-free formula
Environmentally friendly
- Safe and effective eco-friendly formula
Use over and over again
- Lint-free, reusable, washable microfiber cloth

Short summary description Philips SVC3116K/10 equipment cleansing kit LCD/TFT/Plasma 200 ml:
This short summary of the Philips SVC3116K/10 equipment cleansing kit LCD/TFT/Plasma 200 ml data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SVC3116K/10, LCD/TFT/Plasma, 200 ml, 5.08" (129 mm), 8.78" (223 mm), 2.01" (51 mm), 5 x 2.01 x 8.74" (127 x 51 x 222 mm)

Long summary description Philips SVC3116K/10 equipment cleansing kit LCD/TFT/Plasma 200 ml:
This is an auto-generated long summary of Philips SVC3116K/10 equipment cleansing kit LCD/TFT/Plasma 200 ml based on the first three specs of the first five spec groups.

Philips SVC3116K/10. Proper use: LCD/TFT/Plasma, Volume: 200 ml. Width: 5.08" (129 mm), Depth: 8.78" (223 mm), Height: 2.01" (51 mm). Package dimensions (WxDxH): 5 x 2.01 x 8.74" (127 x 51 x 222 mm)

Lint-free microfibre cloth

Safely and thoroughly clean your screen with this lint-free microfibre cloth, designed to eliminate dust, dirt and fingerprints without leaving anything behind.

Drip-free formula

This drip-free formula is easily sprayed on the screen, then wiped off. It is completely drip-free to keep your equipment safe and dry.

Reusable, washable cloth

This reusable microfibre cloth may be washed gently in soap and water, then air dried. You can use it over and over again.

Streak-free cleaning fluid

Enjoy a spotless screen with this streak-free cleaning fluid, specially formulated not to leave any kind of residue on your screen.

Anti-static formula

The anti-static formula of this cleaning fluid helps to repel dust and dirt from your screen.

Eco-friendly formula

The eco-friendly formula of this cleaning fluid allows you to safely and efficiently clean your screen while protecting the environment.

Features
Proper use
LCD/TFT/Plasma
Volume
200 ml
Weight & dimensions
Width
5.08" (129 mm)
Depth
8.78" (223 mm)
Height
2.01" (51 mm)
Packaging content
Cleaning cloth
Yes
Packaging data
Package dimensions (WxDxH)
5 x 2.01 x 8.74" (127 x 51 x 222 mm)
Other features
Quantity
1