location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PD7025/12 portable DVD/Blu-Ray player Tabletop 7" 480 x 234 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD7025/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD7025/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581525828
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:10:43
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips PD7025/12 portable DVD/Blu-Ray player Tabletop 7" 480 x 234 pixels Black :
The short editorial description of Philips PD7025/12 portable DVD/Blu-Ray player Tabletop 7" 480 x 234 pixels Black

7", LCD, 480 x 234, PAL, NTSC, USB, Composite out, RF in
More>>>
Philips PD7025/12 portable DVD/Blu-Ray player Tabletop 7" 480 x 234 pixels Black:
The official marketing text of Philips PD7025/12 portable DVD/Blu-Ray player Tabletop 7" 480 x 234 pixels Black as supplied by the manufacturer

Watch your favorite TV programs and DVDs anywhere
with easy set-up
Enjoy free-to-air digital TV programs with the built-in digital TV receiver on the PD7025 portable DVD player. With the 7” TFT LCD widescreen, you can indulge in up to 3 hours of movies, music and photos enjoyment on the go.

Play your movies, music and photos on the go
- DVD, DVD+/-R, DVD+/-RW, (S)VCD, CD compatible
- MP3-CD, CD and CD-RW playback
- DivX Certified for standard DivX video playback
- USB connection for video, photo and music playback

Enjoy portable TV entertainment in real-time
- 17.8 cm/7" TFT color LCD display in 16:9 wide screen format
- Support DVB-T standard for free-to-air digital TV
- Electronic Program Guide (EPG)
- Direct Teletext and subtitle function support
- Easy installation and automatic channel search

Extra touches for your convenience
- Enjoy up to 3 hours playback with a built-in battery
- Car adaptor and handy remote control included

Short summary description Philips PD7025/12 portable DVD/Blu-Ray player Tabletop 7" 480 x 234 pixels Black:
This short summary of the Philips PD7025/12 portable DVD/Blu-Ray player Tabletop 7" 480 x 234 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PD7025/12, Tabletop, Black, CD video, SVCD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, NTSC, PAL, Fast Backward, Fast forward, Repeat, Shuffle, Zoom

Long summary description Philips PD7025/12 portable DVD/Blu-Ray player Tabletop 7" 480 x 234 pixels Black:
This is an auto-generated long summary of Philips PD7025/12 portable DVD/Blu-Ray player Tabletop 7" 480 x 234 pixels Black based on the first three specs of the first five spec groups.

Philips PD7025/12. Form factor: Tabletop, Product color: Black, Playback disc formats: CD video, SVCD. Display diagonal: 7", Display resolution: 480 x 234 pixels, Display: LCD. Audio decoders: Dolby Digital, MP3 bit rates: 32 - 320 Kbit/s. Headphone connectivity: 3.5 mm. Video formats supported: DIVX, MPEG4, Audio formats supported: MP3

Features
Form factor *
Tabletop
Product color *
Black
Analog signal format system
NTSC, PAL
Playback disc formats *
CD video, SVCD
Disc types supported *
CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback modes
Fast Backward, Fast forward, Repeat, Shuffle, Zoom
Display
Display diagonal *
7"
Display resolution *
480 x 234 pixels
Display *
LCD
Aspect ratio
16:9
Second display
No
Audio
Audio decoders
Dolby Digital
MP3 bit rates
32 - 320 Kbit/s
MP3 playback
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Headphone outputs *
1
Headphone connectivity
3.5 mm
Composite video out
1
DC-in jack
Yes
RF ports quantity
1
Loudspeakers
Built-in speaker(s) *
Yes
File formats
Video formats supported *
DIVX, MPEG4
Audio formats supported
MP3
Storage
Card reader integrated *
No
Built-in HDD
No
Power
Power source type *
AC, Battery
Battery life (max)
3 h
Weight & dimensions
Width
7.72" (196 mm)
Depth
6.14" (156 mm)
Height
1.73" (44 mm)
Weight
21.4 oz (606 g)
Technical details
Battery charge indicator
Yes
Shockproof
Yes
Electronic Program Guide (EPG)
Yes
Teletext function
Yes
Supported file systems
ISO-9660, Joliet
Playback disc types
CD, CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW
Packaging data
Package width
9.06" (230 mm)
Package depth
2.76" (70 mm)
Package height
10" (255 mm)
Package weight
2.78 lbs (1.26 kg)
Packaging content
Handheld remote control
Yes
Manual
Yes
Cables included
AC
Car kit
Yes
Antenna
Yes