location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz WOW Magazine File file storage box Polystyrene Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WOW Magazine File
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52771064 show
Show alternative article codes used in the online market place
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2019 15:21:59
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz WOW Magazine File file storage box Polystyrene Green :
The short editorial description of Leitz WOW Magazine File file storage box Polystyrene Green

WOW Magazine File
More>>>
Leitz WOW Magazine File file storage box Polystyrene Green:
The official marketing text of Leitz WOW Magazine File file storage box Polystyrene Green as supplied by the manufacturer

Eye-catching, premium quality Leitz magazine file in striking and stylish metallic colours with a high-gloss finish. This robust filer perfectly complements other products from the Leitz WOW range. Modern and contemporary design that will look great at home and in the office.

- Give your desk a WOW makeover with this and other Leitz WOW products
- Designed for strength and durability
- Thumbhole for easy pull-out from shelves
- 6 cm wide magazine file for safe storage of magazines and of all types of catalogue

Short summary description Leitz WOW Magazine File file storage box Polystyrene Green:
This short summary of the Leitz WOW Magazine File file storage box Polystyrene Green data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz WOW Magazine File, Polystyrene, Green, 1 drawer(s), 10.2 oz (290 g), 2.95 x 10.2 x 12.3" (75 x 258 x 312 mm)

Long summary description Leitz WOW Magazine File file storage box Polystyrene Green:
This is an auto-generated long summary of Leitz WOW Magazine File file storage box Polystyrene Green based on the first three specs of the first five spec groups.

Leitz WOW Magazine File. Material: Polystyrene, Product color: Green, Number of drawers: 1 drawer(s). Weight: 10.2 oz (290 g), Dimensions (WxDxH): 2.95 x 10.2 x 12.3" (75 x 258 x 312 mm)

Features
Material
Polystyrene
Product color
Green
Number of drawers
1 drawer(s)
Weight & dimensions
Weight
10.2 oz (290 g)
Dimensions (WxDxH)
2.95 x 10.2 x 12.3" (75 x 258 x 312 mm)
Brand Image Article code product Stock Price from
Leitz 24750002 file storage box Plastic Transparent Leitz 24750002 file storage box Plastic Transparent
(show image)
24750002 24750002 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 24760003 file storage box Polystyrene Transparent Leitz 24760003 file storage box Polystyrene Transparent
(show image)
24760003 24760003 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 24760095 file storage box Polystyrene Black Leitz 24760095 file storage box Polystyrene Black
(show image)
24760095 24760095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 24760035 file storage box Polystyrene Blue Leitz 24760035 file storage box Polystyrene Blue
(show image)
24760035 24760035 0.00
(excl. VAT)
0 (incl. VAT)