Leitz logo

Leitz 24750002 file storage box Plastic Transparent

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88900
Info modified on:
11 Dec 2020, 21:27:22
Long product name Leitz 24750002 file storage box Plastic Transparent:

Magazine file, Exclusive

Leitz 24750002 file storage box Plastic Transparent:

Premium design with glossy finish. Very strong and durable due to superior quality.

- Exclusive design with glossy finish
- Complements Exclusive letter tray
- Very strong and durable due to premium quality.
- High capacity (94 mm)
- Easy access due to large grip

Short summary description Leitz 24750002 file storage box Plastic Transparent:

Leitz 24750002, Plastic, Transparent, A4, 4.13" (105 mm), 12.8" (325 mm), 11.6" (295 mm)

Long summary description Leitz 24750002 file storage box Plastic Transparent:

Leitz 24750002. Material: Plastic, Product color: Transparent, Format: A4. Width: 4.13" (105 mm), Height: 12.8" (325 mm), Length: 11.6" (295 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.