location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTB3560/78 home cinema system 5.1 channels 300 W 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTB3560/78
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTB3560/78
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581648428
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HTB3560/78 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HTB3560/78 home cinema system 5.1 channels 300 W 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blu-Ray player Black
  • - 300 W 5.1 channels
  • - DTS Digital Plus, DTS Digital Surround, DTS-ES, DTS-HD HR, DTS-HD Master Audio, Dolby Digital 5.1, Dolby TrueHD
  • - 3D Full HD Progressive scan
  • - Equalizer MP3 bit rates: 32 - 320 Kbit/s
  • - FM radio
  • - Ethernet LAN
Long product name Philips HTB3560/78 home cinema system 5.1 channels 300 W 3D Black :
The short editorial description of Philips HTB3560/78 home cinema system 5.1 channels 300 W 3D Black

5.1 CH, 3D Blu-ray, FHD, USB, AUX, HDMI 1.4, FM, 300 W RMS, 10% THD, 110 - 240 V, 50/60 Hz
More>>>
Philips HTB3560/78 home cinema system 5.1 channels 300 W 3D Black:
The official marketing text of Philips HTB3560/78 home cinema system 5.1 channels 300 W 3D Black as supplied by the manufacturer

Powerful Surround Sound from Compact Speakers
with 3D Blu-ray
Bring the power of the cinema into your home! Pump up your home entertainment experience with exposed speakers drivers offering powerful surround sound and in Full HD 1080p with 3D Blu-ray Disc playback.

Great listening experience
- 300W RMS power delivers great sound for movies and music
- Dolby TrueHD and DTS-HD for high fidelity surround sound
- Exposed speaker drivers for powerful surround sound

Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- Access your favorite YouTube videos & Picasa photos easily
- DivX Plus HD Certified for high definition DivX playback
- WiFi ready for easy access to all your entertainment
- EasyLink to control all HDMI CEC devices via a single remote
- Audio in to enjoy music from iPod/iPhone/MP3 player

Designed to enhance your cinema at home
- Modern design to complement your home environment

Full HD 3D Blu-ray
Be enthralled by 3D movies in your own living room on a Full HD 3D TV. Active 3D uses the latest generation of fast switching displays for real life depth and realism in full 1080x1920 HD resolution. By watching these images through special glasses with right and left lenses that are timed to open and close in synchrony with alternating images, the full HD 3D viewing experience is created in your home cinema. Premium 3D movie releases on Blu-ray offer a wide, high quality selection of content. Blu-ray also delivers uncompressed surround sound for an unbelievably real audio experience.

300W RMS power
300W RMS power delivers great sound for movies and music

DivX Plus HD Certified
DivX Plus HD on your Blu-ray player and/or DVD player offers the latest in DivX technology to let you enjoy HD videos and movies from the Internet direct to your Philips HDTV or PC. DivX Plus HD supports the playback of DivX Plus content (H.264 HD video with high-quality AAC audio in an MKV file container) while also supporting previous versions of DivX video up to 1080p. DivX Plus HD for true HD digital video.

Dolby TrueHD and DTS-HD
Dolby TrueHD and DTS-HD Master Audio Essential deliver the finest sound from your Blu-ray Discs. Audio reproduced is virtually indistinguishable from the studio master, so you hear what the creators intended for you to hear. Dolby TrueHD and DTS-HD Master Audio Essential complete your high definition entertainment experience.

Access YouTube and Picasa
Get YouTube videos and Picasa photos on your TV now. Enjoy the huge collection of online videos on a larger screen, without even having to turn on your computer. Simply ensure that your Blu-ray player or Home cinema system is connected to the Internet, either wirelessly over Wi-Fi or with a cable to the LAN connector - then sit back and enjoy the best of YouTube & Picasa.

Audio in
Audio in allows you to easily play your music directly from your iPod/iPhone/iPad, MP3 player, or laptop via a simple connection to your home cinema. Simply connect your audio device to the Audio in jack to enjoy your music
with the superior sound quality of the Philips home cinema system.

EasyLink
EasyLink lets you control multiple devices like DVD players, Blu-ray players, soundbar speaker, Home theater and TV's etc. with one remote. It uses HDMI CEC industry-standard protocol to share functionality between devices through the HDMI cable. With one touch of a button, you can operate all your connected HDMI CEC enabled equipment simultaneously. Functions like standby and play can now be carried out with absolute ease.

Modern design
Modern design to complement your home environment

Short summary description Philips HTB3560/78 home cinema system 5.1 channels 300 W 3D Black:
This short summary of the Philips HTB3560/78 home cinema system 5.1 channels 300 W 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTB3560/78, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, AVCHD, AVI, DIVX, DIVX HD, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, 21:9, 5.1 channels

Long summary description Philips HTB3560/78 home cinema system 5.1 channels 300 W 3D Black:
This is an auto-generated long summary of Philips HTB3560/78 home cinema system 5.1 channels 300 W 3D Black based on the first three specs of the first five spec groups.

Philips HTB3560/78. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: AVCHD, AVI, DIVX, DIVX HD, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, Aspect ratio: 21:9. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio decoders: DTS Digital Plus, DTS Digital Surround, DTS-ES, DTS-HD HR, DTS-HD Master Audio, Dolby Digital 5.1,.... Supported radio bands: FM. Center speaker peak power: 50 W

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats
SVCD, VCD
Video
3D *
Yes
Video formats supported *
AVCHD, AVI, DIVX, DIVX HD, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG
Full HD
Yes
Aspect ratio
21:9
Progressive scan
Yes
Video upscaling
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
300 W
Audio decoders *
DTS Digital Plus, DTS Digital Surround, DTS-ES, DTS-HD HR, DTS-HD Master Audio, Dolby Digital 5.1, Dolby TrueHD
Total Harmonic Distortion (THD)
10%
Audio formats supported
AAC, MKA, MP3, WAV, WMA
Equalizer
Yes
MP3 bit rates
32 - 320 Kbit/s
Audio Return Channel (ARC)
Yes
Radio
FM radio *
Yes
Supported radio bands
FM
Preset stations quantity
40
Center speaker
Center speaker peak power
50 W
Satellite speakers
Satellite speakers RMS power
50 W
Number of satellite speakers
5
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
4 Ω
Satellite speaker woofer diameter (imperial)
2.5"
Wireless satellite speakers *
No
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
50 W
Wireless subwoofer
No
Subwoofer driver diameter (imperial)
5.25"
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
4 Ω
Bass adjustment
Yes
Network
Bluetooth *
No
Wi-Fi *
No
Ethernet LAN *
Yes
Ports & interfaces
HDMI in
1
USB ports quantity *
1
USB version
2.0
Ports & interfaces
Composite video out
1
FM antenna
Yes
Digital audio optical in
1
AUX in
Yes
Ethernet LAN (RJ-45) ports
1
HDMI version
1.4
Power
Power consumption (typical)
70 W
Power consumption (standby)
0.4 W
AC input frequency
50 - 60 Hz
AC input voltage
110-240 V
Weight & dimensions
Main unit dimensions (WxDxH)
14.2 x 12.8 x 2.28" (360 x 325 x 58 mm)
Main unit weight
5.29 lbs (2.4 kg)
Front speaker dimensions (WxDxH)
3.35 x 3.74 x 6.3" (85 x 95 x 160 mm)
Front speaker weight
9.88 oz (280 g)
Center speaker dimensions (WxDxH)
3.33 x 3.5 x 3.5" (84.5 x 89 x 89 mm)
Center speaker weight
10.6 oz (300 g)
Satellite speaker dimensions (WxDxH)
3.33 x 3.5 x 3.5" (84.5 x 89 x 89 mm)
Satellite speaker weight
10.6 oz (300 g)
Subwoofer dimensions (WxDxH)
6.3 x 10.4 x 10.5" (160 x 265 x 267.5 mm)
Subwoofer weight
5.51 lbs (2.5 kg)
Packaging data
Package weight
19.3 lbs (8.75 kg)
Package dimensions (WxDxH)
20.5 x 14.8 x 12.2" (520 x 377 x 310 mm)
Packaging content
Handheld remote control
Yes
Manual
Yes
Cables included
AC, HDMI
Warranty card
Yes
Batteries included
Yes
Other features
Image formats supported
GIF, JPS, PNG
Picture enhancement
Rotate, Zoom, HD (720p, 1080i, 1080p/ 24fps)
Package type
Carton
Equalizer customizable
Yes
Battery type
AAA
Number of batteries supported
2
Deep color support
Yes
Certificates
Consumer Electronics Control (CEC)
EasyLink
Technical details
Product color *
Black
Slideshow
Yes
Type of shelf-placement
Laying
Night mode
Yes
Online services supported
Picasa