Philips logo

Philips HTB3560/51 home cinema system 5.1 channels 300 W 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89097
Info modified on:
07 Mar 2024, 15:34:52
Long product name Philips HTB3560/51 home cinema system 5.1 channels 300 W 3D Black:

5.1 CH, 3D Blu-ray, FHD, 300W RMS, 30% THD, AUX, USB, HDMI 1.4, FM, 220 - 240V, 50 Hz

Philips HTB3560/51 home cinema system 5.1 channels 300 W 3D Black:

Powerful Surround Sound from Compact Speakers
with 3D Blu-ray
Bring the power of the cinema into your home! Pump up your home entertainment experience with exposed speakers drivers offering powerful surround sound and in Full HD 1080p with 3D Blu-ray Disc playback.

Great listening experience
- 300W RMS power delivers great sound for movies and music
- Dolby TrueHD and DTS-HD for high fidelity surround sound
- Exposed speaker drivers for powerful surround sound

Simply enjoy all your entertainment
- Audio in to enjoy music from iPod/iPhone/MP3 player
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- WiFi ready for easy access to all your entertainment
- Access your favorite YouTube videos & Picasa photos easily
- EasyLink to control all HDMI CEC devices via a single remote
- DivX Plus HD Certified for high definition DivX playback

Designed to enhance your cinema at home
- Modern design to complement your home environment

Full HD 3D Blu-ray
Be enthralled by 3D movies in your own living room on a Full HD 3D TV. Active 3D uses the latest generation of fast switching displays for real life depth and realism in full 1080x1920 HD resolution. By watching these images through special glasses with right and left lenses that are timed to open and close in
synchrony with alternating images, the full HD 3D viewing experience is created in your home cinema. Premium 3D movie releases on Blu-ray offer a wide, high quality selection of content. Blu-ray also delivers uncompressed surround sound for an unbelievably real audio experience.

300W RMS power
300W RMS power delivers great sound for movies and music

DivX Plus HD Certified
DivX Plus HD on your Blu-ray player and/or DVD player offers the latest in DivX
technology to let you enjoy HD videos and movies from the Internet direct to your Philips HDTV or PC. DivX Plus HD supports the playback of DivX Plus content (H.264 HD video with high-quality AAC audio in an MKV file container) while also supporting previous versions of DivX video up to 1080p. DivX Plus HD for true HD digital video.

Dolby TrueHD and DTS-HD
Dolby TrueHD and DTS-HD Master Audio Essential deliver the finest sound from your Blu-ray Discs. Audio reproduced is virtually indistinguishable from the studio master, so you hear what the creators intended for you to hear. Dolby TrueHD and DTS-HD Master Audio Essential complete your high definition entertainment experience.

Access YouTube and Picasa
Get YouTube videos and Picasa photos on your TV now. Enjoy the huge collection of online videos on a larger screen, without even having to turn on your computer. Simply ensure that your Blu-ray player or Home cinema system is connected to the Internet, either wirelessly over Wi-Fi or with a cable to the LAN connector - then sit back and enjoy the best of YouTube & Picasa.

Audio in
Audio in allows you to easily play your music directly from your iPod/iPhone/iPad, MP3 player, or laptop via a simple connection to your home cinema. Simply connect your audio device to the Audio in jack to enjoy your music with the superior sound quality of the Philips home cinema system.

EasyLink
EasyLink lets you control multiple devices like DVD players, Blu-ray players, soundbar speaker, Home theater and TV's etc. with one remote. It uses HDMI
CEC industry-standard protocol to share functionality between devices through the HDMI cable. With one touch of a button, you can operate all your connected HDMI CEC enabled equipment simultaneously. Functions like standby and play can now be carried out with absolute ease.

Modern design
Modern design to complement your home environment

Short summary description Philips HTB3560/51 home cinema system 5.1 channels 300 W 3D Black:

Philips HTB3560/51, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, 21:9, 5.1 channels

Long summary description Philips HTB3560/51 home cinema system 5.1 channels 300 W 3D Black:

Philips HTB3560/51. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, Aspect ratio: 21:9. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio decoders: DTS Digital Surround, DTS-ES, DTS-HD HR, DTS-HD Master Audio, Dolby Digital 5.1, Dolby Digital.... Supported radio bands: FM. Front speakers RMS power: 50 W, Front speaker frequency range: 150 - 20000 Hz, Front speaker impedance: 4 Ω

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.