location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 920 ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
920
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH636A
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:27:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 920 ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Yellow
  • - 1 pc(s)
Long product name HP 920 ink cartridge 1 pc(s) Original Yellow :
The short editorial description of HP 920 ink cartridge 1 pc(s) Original Yellow

920 Yellow Ink Cartridge, 300 pages, 5 ml
More>>>
HP 920 ink cartridge 1 pc(s) Original Yellow:
The official marketing text of HP 920 ink cartridge 1 pc(s) Original Yellow as supplied by the manufacturer

300 standard pages
(with HP 920 Black Ink Cartridge)

Short summary description HP 920 ink cartridge 1 pc(s) Original Yellow:
This short summary of the HP 920 ink cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 920, Yellow, Pigment-based ink, 1 pc(s)

Long summary description HP 920 ink cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of HP 920 ink cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

HP 920. Colour ink type: Pigment-based ink, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
Officejet 6000, 7500A
Quantity per pack *
1 pc(s)
Type *
Original
Features
Ink type
Pigment-based ink
Printing colors *
Yellow
Weight & dimensions
Package type
Box