location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet 6000 Wireless Printer - E609n

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet 6000 Wireless Printer - E609n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9295A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420680673 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:35
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2012
Product end of life date
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Officejet 6000 Wireless Printer - E609n
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print color documents for the lowest cost per page vs. in-class inkjets[1]. Save on ink by replacing individual cartridges only when needed. Long-lasting print results make this inkjet great for archiving documents.
  • - Improve office efficiency with maximum print speeds of up to 32 ppm black and 31 ppm color[3]. Share the freedom and convenience of wireless networking[6]. Get fewer interruptions with high-capacity ink cartridges[2] and a 250-sheet paper tray.
  • - Reduce environmental impact by using up to 40% less energy than lasers[7]. This ENERGY STAR(R) qualified printer delivers great results and saves paper with automatic two-sided printing. Reduced packaging material means less waste, too.
Guarantee: One-year limited hardware warranty backed by HP Customer Care, service and support; one-year technical phone support.
Long product name HP Officejet 6000 Wireless Printer - E609n :
The short editorial description of HP Officejet 6000 Wireless Printer - E609n

Officejet 6000 Wireless Printer - E609n
More>>>
HP Officejet 6000 Wireless Printer - E609n:
The official marketing text of HP Officejet 6000 Wireless Printer - E609n as supplied by the manufacturer

Includes wired and wireless networking, plus two-sided printing
Share the convenience of wireless networking[6], two-sided printing and fast inkjet speeds. Print professional color documents for the lowest cost per page vs. in-class inkjets[1] and use up to 40% less energy than lasers[7].

Short summary description HP Officejet 6000 Wireless Printer - E609n:
This short summary of the HP Officejet 6000 Wireless Printer - E609n data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet 6000 Wireless Printer - E609n

Long summary description HP Officejet 6000 Wireless Printer - E609n:
This is an auto-generated long summary of HP Officejet 6000 Wireless Printer - E609n based on the first three specs of the first five spec groups.

HP Officejet 6000 Wireless Printer - E609n

Lowest cost per color page vs. in-class inkjets[1]

Save money by replacing only the individual ink cartridge that runs out
Archived documents retain black text and color quality for decades without fading[10]
Get professional-quality black text, vivid color graphics and photos with HP Officejet ink

Wireless performance and two-sided printing

Maximum print speeds up to 32 ppm black, 31 ppm color[3]
Speeds equivalent to a laser printer with up to 7 ppm black, 7 ppm color[5]
Lose the cables and share resources with wireless 802.11g networking[6]
Save time, paper and money when using automatic two-sided printing

Cut energy use by up to 40% compared to lasers[7]

This HP Officejet printer consumes up to 40% less energy than laser printers[7]
Save money and energy with this efficient ENERGY STAR(R) qualified inkjet printer
New packaging uses less material to help reduce environmental impact
Enjoy easy recycling—cartridges returned via HP Planet Partners are recycled responsibly.

Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 03:07:41
Uk has collected 29 expert reviews for HP Officejet 6000 Wireless Printer - E609n inkjet printer and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-06-25 06:49:00
HPs Officejet 6000 (E609a) is a barebones inkjet printer. Though only $149 at the register, you still get an Ethernet connection along with the standard USB port. Automatic duplex doesnt come as standard but the Officejet 6000s bundled drivers support manual duplex. Resembling the Officejet Pro 8000 in design, the Officejet 6000 is short but quite wide. There are no direct print options, and the fascia itself is completely bare save for resume buttons and indicator lights for the ink cartrid...
Good Ethernet connectivity, practical design, excellent quality colour documents, cheap to run...
Bad Slow print speeds, poor quality at ’normal’ setting, ships with starter cartridges...
Bottom line The HP Officejet 6000 inkjet printer won’t replace your laser or dedicated photo printer, but it strikes a middle ground between the two. While slow, it can produce professional colour documents to show off your products and services...
65%
Zdnet.com.au
Updated:
2015-06-25 06:49:00
The Officejet 6000 is HPs latest offering in the single function inkjet printer category. It doesnt have many of the bells and whistles of the popular all-in-ones, but what it lacks in features, it makes up for in print quality and speed. Topping out...
Good Prints high quality text and photos, Fast print speeds compared with the competition, Network ready...
Bad No USB cord included, No LCD makes it difficult to troubleshoot...
Bottom line We like the simplicity of the HP Officejet 6000 single-function inkjet printer. The print quality meets HPs high standards and it outputs full colour photos at an impressive rate, but its lack of an LCD screen takes some getting used to. Nevertheless...
73%
expertreviews.co.uk
Updated:
2015-06-25 06:49:00
The Officejet 6000 won a Business Buy award two months ago thanks to its low price and outstanding print quality. It's a basic single-function printer with a 10/100 Ethernet port. Its 250-sheet paper tray and 50-sheet output tray rival the capacitie...
100%
pcadvisor.co.uk
Updated:
2015-06-25 06:49:00
Product Code: CB051A#BEH The HP OfficeJet 6000 is one of the bulkier colour inkjet printers weve seen. At 458x389x164mm, its got quite a large footprint and we werent completely enamoured with the grey and black casing. However, the HP OfficeJet...
Bottom line The HP OfficeJet 6000 offers good quality prints at fast speeds. However, its long-term printing cost is high and, with no software, it’s not suitable for those wanting to print their digital images. Carrie-Ann Skinner Lowest online price:...
60%
itreviews.com
Updated:
2015-06-25 06:49:01
The HP Officejet 6000 is a decent enough printer with commendable green credentials that can offer high-quality prints in a short time. It would be best suited to home office or small business use, though despite its strengths theres not really enoug...
0%
pocket-lint.com
Updated:
2015-06-25 06:49:01
There are reams of cheap and cheerful printers doing the rounds at the moment and if you’re in the market for a low-yield device for home use, HP’s range has plenty to offer. The Officejet 6000 is a colour inkjet that promises to make short work of pho...
Good Fast speeds, impressive print quality for text and photos...
Bad Lengthy set-up, lack of extra features, bulky, uninspiring design, rather pricey...
Bottom line The Officejet 6000 is a solid enough offering, but for this price we don’t think it offers enough to compete with rivals...
70%
trustedreviews.com
Updated:
2015-06-25 06:49:01
We don't often test two printers from the same manufacturer consecutively, but with HP's OfficeJet 6000, it's interesting to compare it directly with the OfficeJet 6500 Wireless , covered earlier this week. That's because this is the single-function versi...
70%
consumersearch.com
Updated:
2011-08-31 03:07:36
The HP Officejet 6000 Wireless inkjet printer gets high praise from experts who like its comparatively good speed, print quality and low cost. The printer is noted as a viable alternative to laser printers, because it prints better photos than, and nea...
Good Good output quality, Ethernet and WiFi connectivity, Autoduplex printing...
Bad Longterm ink costs, Bulky and not very stylish, No PictBridge port or memorycard reader...
0%
infoworld.com
Updated:
2011-08-31 03:07:36
The HP Officejet 6000 Wireless represents a step down in speed from the Officejet Pro 8000 Wireless, but it has nearly identical features and print quality. It would be a good inkjet printer deal for many small, low- to mid-volume offices on a budget.
70%
macworld.com
Updated:
2011-08-31 03:07:36
HP’s Officejet 6000 Wireless color inkjet printer may dwell in the shadow of its faster cousin, the Officejet Pro 8000 Wireless (), but it has nothing to be ashamed of. For a significantly lower price, it offers good performance and plentiful features...
Good Inexpensive high-yield inks, Wireless and automatic duplexing are standard...
Bad Yellowish or greenish tinge to photographs...
Bottom line The Officejet 6000 Wireless represents a step down in speed from the Officejet Pro 8000 Wireless, but it has nearly identical features and print quality. It would be a good inkjet printer deal for many small, low- to mid-volume offices on a budget...
70%
pcworld.com_techhive.com
Updated:
2011-08-31 03:07:37
The HP Officejet 6000 Wireless color inkjet printer may dwell in the shadow of its faster cousin, the Officejet Pro 8000 Wireless, but it has nothing to be ashamed of. For a significantly lower price ($120 as of March 29, 2010), it offers good performa...
Good Low purchase price, Inexpensive highyield inks, Wireless and automatic duplexing are standard...
Bad Yellowish or greenish tinge to photographs...
Bottom line A small-office bargain, this printer offers good performance and plentiful features for the price--and its inks are budget-friendly, too...
70%
electronicsme.com
Updated:
2011-08-31 03:07:37
HP Officejet 6000 Wireless Printer is a new Wifi color inkjet printer from HP. It offers print speeds of up to 32ppm black and 32ppm color in draft mode and 7ppm for color and black and white in laser quality mode. Designed for use in a shared home or...
Bottom line If you're looking for a shared home or small office printer, the Officejet 6000 makes an excellent choice. If most of your printing is in the form of documents, this unit should be able to handle the workload in most small or home office environments...
92%
hardwarecentral.com
Updated:
2011-08-31 03:07:38
Heres something we almost never, ever get to say in printer reviews: The cable youll need is in the box. Heres something ironic: After the first half hour or so, you wont need it. Thats because the Officejet 6000 Wireless, as its name implies...
87%
pcmag.com
Updated:
2011-08-31 03:07:38
All-in-ones (AIOs) have largely taken over the ink jet market, but if you dont need a printer that scans, copies, or faxes, you can get a lot more bang for the buck from one that doesnt do anything but print. Consider the HP Officejet 6000 Wireles...
Good Fast. High-quality graphics and photos. Ethernet and WiFi. Built-in duplexer for 2-sided printing.
Bad Although text quality is good enough for most small- and home-office needs, its a touch below par.
Bottom line The HP Officejet 6000 Wireless offers a winning combination of paper handling, fast speed, and reasonably high-quality output overall...
80%
computershopper.com
Updated:
2011-08-31 03:07:39
A general rule of thumb in selecting and buying printer: The more you spend, the wider the range of features you get, and the less expensive the cost per page for consumables will be. HP’s Officejet 6000 Wireless helps shatter that stereotyp...
Good Easy to use; Wi-Fi, network, and USB connectivity; automatic duplexing; inexpensive to buy and operate...
Bad Slow setup; noisy; slow print times...
Bottom line If it weren’t so slow, this inexpensive, cost-effective color inkjet would be a great choice for budget-minded small-office and home users with low print-volume needs...
75%
printercomparison.com
Updated:
2011-08-31 03:07:39
Growing on the successful launch of the Officejet Pro series in March, HP released the HP Officejet 6000 series in late May 2009.The HP Officejet 6000 line includes two configurations: the 6000 base model and the 6000 Wireless. Both configurations fe...
Bottom line The Officejet may not print 32 ppm in any mode but it more than makes up for it with excellent print quality, helpful software, intuitive features and a decent price tag.I’m not sure I’d recommend the Officejet 6000 to a medium sized business only beca...
0%
macworld.com
Updated:
2011-08-31 03:07:40
by James Galbraith, Macworld.com HP Officejet 6000 Wireless Product:Officejet 6000 WirelessRatingProsMultiple connection options; inexpensive cost per page.ConsColors appear muted on plain paper; lack of shadow detail in photos.CompanyHPPrice as rated$...
Good Multiple connection options; inexpensive cost per page.
Bad Colors appear muted on plain paper; lack of shadow detail in photos.
Bottom line If you’re in the market for a lower-priced, more environmentally friendly printer for your small business, an ink-jet like HP’s Officejet 6000 Wireless may be a better fit than a laser printer. Its smaller, uses less energy, has a low price pe...
70%
toptenreviews.com
Updated:
2015-06-25 06:49:00
The HP Officejet 6000 is a great choice for someone who wants a high-quality, low-cost printer in their home. Although this inkjet printer is not suited for a high-traffic office, it should satisfy the needs of the average user. The Officejet 6000 stay...
88%
etechreviews.com
Updated:
2015-06-25 06:49:01
The quality of printing is of high quality and has to be as it is the kid of one of the finest quality printers, HP. The speed and the text quality are awesome and it is one of the smartest units the HP can produce.Shocking: The Company just f...
Bottom line It’s the unique device and the qualitative product for the high profile printing quality which only HP can produce!! The ink-jet is the fine quality printer which sharpens the edges of the printing job. The colour performance is also quite splendid...
0%
Disclaimer HP Officejet 6000 Wireless Printer - E609n:
Disclaimer

[1]Compared to inkjet printers < $100 from major vendors as of Q309. For details, see http://www.hp.com/go/officejet. Excludes HP Officejet Pro printers. OJ CPP based on ISO yield of products offered as of November 2009 with highest-capacity cartridges based on continuous printing. For details, see http://www.hp.com/go/learnaboutsupplies.
[3]After first page. For details, see http://www.hp.com/go/inkjetprinter.
[5]Based on ppm measured using FDIS ISO/IEC 24734. Standard applies to inkjet and laser products and excludes first set of test documents.
[6]Wireless performance is dependent upon physical environment and distance from access point.
[7]Majority of color laser printers < $300, June 2008, energy use based on HP testing using the ENERGY STAR(R) program's TEC test method criteria. For details http://www.hp.com/go/officejet.