location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-1100-08P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGS-1100-08P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-1100-08P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0102931028129 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 293563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:49:59
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2021
Product end of life date
Bullet Points D-Link DGS-1100-08P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L2
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 8000 entries Switching capacity: 16 Gbit/s
  • - Power over Ethernet (PoE)
Long product name D-Link DGS-1100-08P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black :
The short editorial description of D-Link DGS-1100-08P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

DGS-1100-08P, EasySmart, 8-Port, Gigabit, PoE Switch
More>>>
D-Link DGS-1100-08P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
The official marketing text of D-Link DGS-1100-08P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black as supplied by the manufacturer

D-Link’s DGS-1100 Series EasySmart Switches provide an affordable solution for SOHOs, small/medium-sized businesses, as well as enterprise deployments, such as in branch offices that require simple network management. The DGS-1100 Series consists of 5, 8, 16, and 24 10/100/1000Mbps port models. The 5 and 8 port models come in a compact desktop enclosure, while the 16 and 24 port models come in a compact 11” desktop/rackmount enclosure. Two versions of the 8-port model are available – with and without Power-over-Ethernet (PoE) support. Compliant with IEEE802.3az Energy Efficient Ethernet, these switches consume less power during idle periods. They also implement D-Link Green features that detect link status and cable length and adjust power usage accordingly. Switch management can be performed through a web management interface or through the SmartConsole Utility. The DGS-1100 Series also supports Layer 2 features such as IGMP Snooping to optimize performance for multicast applications. A fanless design allows for quieter operation and provides a longer product life.

Auto Surveillance VLAN and Bandwidth Control
The DGS-1100 Series supports Auto Surveillance VLAN, which is best suited for video surveillance deployment. Auto Surveillance VLAN is a new, industry leading technology that consolidates data and surveillance video transmission through a DGS-1100 switch, thus sparing businesses the expense of dedicated hardware and facilities. Auto Surveillance VLAN also ensures the quality of real-time video for monitoring and control without compromising the transmission of conventional network data. In addition, with Bandwidth Control, network administrators can reserve bandwidth for important functions that require more bandwidth or high priority.

PoE Support (DGS-1100-08P only)
The DGS-1100-08P delivers Power-over-Ethernet capabilities, simplifying deployments with IP cameras, VoIP phones, wireless access points, and other powered devices. The DGS-1100-08P complies with the 802.3af standard for PoE, and supports a 64W power budget. Using the product’s management interface, an administrator can control various PoE functions, such as remotely rebooting cameras or access points, from anywhere on the network, including over the Internet.

D-Link Green/Power Saving Performance
Compliant with IEEE802.3az Energy Efficient Ethernet, these switches consume less energy by cutting down on power consumption when the traffic volume is low. By deploying EEE devices, users can cut operating costs and even cut down on necessary cooling equipment, helping small and medium sized businesses stay within their budgets. The DGS-1100 Series also features D-Link Green Technology that helps in automatically saving energy. The switches automatically detect the length of the connected cables and can adjust power usage for shorter cable connections of up to 20 meters. In addition, the switches monitor link status of every port and drastically reduce power consumption when a port is without a link.

Easy to deploy
The DGS-1100 EasySmart Switches support an intuitive SmartConsole utility and a web-based management interface that enables administrators to remotely control their network down to the port level. The SmartConsole allows customers to discover multiple D-Link Smart and EasySmart Switches within the same L2 network segment. With this utility, users do not need to change the IP address of their PC, and this makes initial setup of the Smart Switches quick and easy. Switches within the same L2 network segment that are connected to the user’s PC are displayed on-screen for instant access. This allows for extensive switch configuration and basic setup of discovered devices, including password changes and firmware upgrades.

Easy Troubleshooting/Security
Network maintenance features include Loopback Detection and Cable Diagnostics. Loopback Detection is used to detect loops created by a specific port and automatically shuts down the affected port. Cable Diagnostics is designed for network administrators to quickly examine the quality of the copper cables and also determine the type of cable error. In addition, Static MAC can disable Auto Learning on selected ports and can set static MAC addresses for designated ports, helping administrators limit network access to authorized devices only.

Short summary description D-Link DGS-1100-08P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This short summary of the D-Link DGS-1100-08P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DGS-1100-08P, Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE)

Long summary description D-Link DGS-1100-08P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This is an auto-generated long summary of D-Link DGS-1100-08P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

D-Link DGS-1100-08P. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 8000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.3ab, IEEE 802.3aq, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Power over Ethernet (PoE)

Management features
Switch type *
Managed
Switch layer
L2
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3ab, IEEE 802.3aq, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
VLAN support
Yes
Virtual LAN features
Voice VLAN, Tagged VLAN, Port-based VLAN
Data transmission
Switching capacity *
16 Gbit/s
Throughput
11.9 Mpps
MAC address table *
8000 entries
Jumbo frames support
Yes
Jumbo frames
9216
Security
DHCP features
DHCP client
Design
Rack mounting *
No
Product color
Black
Reset button
Yes
LED indicators
Yes
Safety
UL/cUL, CE LVD
Certification
• FCC Class A • CE Class A • VCCI Class A
Performance
Flash memory
2 MB
Technical details
Shipping (inner) case height
15.3" (38.8 cm)
Shipping (inner) case width
15.6" (39.7 cm)
Shipping (inner) case length
17.6" (44.6 cm)
Shipping (inner) case net weight
55.3 lbs (25.1 kg)
Quantity per shipping (inner) case
20 pc(s)
Technical details
Pallet gross weight (air)
1083.6 lbs (491.5 kg)
Number of cartons per pallet (air)
18 pc(s)
Quantity per pallet (air)
360 pc(s)
Pallet length
43.3" (110 cm)
Pallet width
47.2" (120 cm)
Pallet height (air)
51.1" (129.9 cm)
Pallet gross weight (sea)
1778.2 lbs (806.6 kg)
Number of cartons per pallet (sea)
30 pc(s)
Quantity per pallet (sea)
600 pc(s)
Pallet height (sea)
81.9" (2.08 m)
Shipping (inner) case weight
57.8 lbs (26.2 kg)
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
7.48" (190 mm)
Depth
4.72" (120 mm)
Height
1.1" (28 mm)
Weight
25 oz (710 g)
Packaging data
Package width
7.09" (180 mm)
Package depth
8.27" (210 mm)
Package height
2.91" (74 mm)
Package weight
2.4 lbs (1.09 kg)
Logistics data
Harmonized System (HS) code
85176990
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 12:08:06
Uk has collected 2 expert reviews for D-Link DGS-1100-08P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2015-09-10 12:08:06
Looking for a switch to add more network connections to your network? You'll find that there are many, many choices. We tested no less than 40 switches, with each model having either 5, 8, or 16 ports. What things should you pay attention to? And does i...
0%
Brand Image Article code product Stock Price from
D-Link GO-SW-24G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black D-Link GO-SW-24G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black
(show image)
GO-SW-24G/E GO-SW-24G 0.00
(excl. VAT)
0 (incl. VAT)
D-Link GO-SW-16G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black D-Link GO-SW-16G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black
(show image)
GO-SW-16G/E GO-SW-16G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)