location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link GO-SW-24G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO-SW-24G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GO-SW-24G/E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069396625 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 298840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 14:20:51
The date of the most recent change of the data-sheet in Icecat's system
D-Link GO-SW-24G/E user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link GO-SW-24G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged L2
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 48 Gbit/s
  • - 1U Rack mounting
  • - Power supply included
Long product name D-Link GO-SW-24G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black :
The short editorial description of D-Link GO-SW-24G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black

24 x 10/100/1000 Mbps LAN, 48 Gbps, 8K MAC, 280 x 180 x 44 mm
More>>>
D-Link GO-SW-24G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black:
The official marketing text of D-Link GO-SW-24G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black as supplied by the manufacturer

The GO-SW-16G/24G 16/24‑Port Gigabit Easy Desktop Switch is an economical, plug-and-play networking switch solution for SOHO and small and medium businesses wanting to benefit from the increased bandwidth of Gigabit Ethernet. It provides 16 or 24 10/100/1000 Mbps ports that enable you to easily expand your network and provide a quick way to upgrade your network to fast connectivity.

The GO-SW-16G/24G 16/24‑Port Gigabit Easy Desktop Switch is an economical, plug-and-play networking switch solution for SOHO and small and medium businesses wanting to benefit from the increased bandwidth of Gigabit Ethernet. It provides 16 or 24 10/100/1000 Mbps ports that enable you to easily expand your network and provide a quick way to upgrade your network to fast connectivity.

Upgrade to Gigabit Networking

With data transfer speeds of up to 2000 Mbps at full-duplex, this switch is ideal for quick file transfers, online gaming, and smooth streaming media. It features easy-to-access Ethernet ports with LED indicators per port to easily distinguish link status. Auto-MDI/MDIX crossover makes connections a cinch; just plug in your cables and you are ready to go.

Conserve Energy

The GO-SW-16G/24G supports IEEE 802.3az Energy-Efficient Ethernet, which saves energy and reduces heat automatically without sacrificing performance or functionality. The switch can detect when a connected computer is shut down or when there is no Ethernet traffic and can automatically reduce the power used for that port, cutting power usage substantially. In addition, the switch optimises power usage for each port based on the length of cable connected to it, using only as much power as is required. Both of these features work together to help you save power automatically.

Reliable Plug and Play Installation

The GO-SW-16G/24G is a plug-and-play device that requires no configuration, so setup is simple and hassle-free, and you can easily connect multiple computers, share files, music, and video across your home or small office network, or even create a multiplayer gaming environment. IEEE 802.3x flow control on each port minimizes dropped packets when the port’s receiving buffer is full, giving you a more reliable connection for all of your connected devices.

Short summary description D-Link GO-SW-24G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black:
This short summary of the D-Link GO-SW-24G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link GO-SW-24G, Unmanaged, L2, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description D-Link GO-SW-24G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black:
This is an auto-generated long summary of D-Link GO-SW-24G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black based on the first three specs of the first five spec groups.

D-Link GO-SW-24G. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Rack mounting, Form factor: 1U

Management features
Switch type *
Unmanaged
Switch layer
L2
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
24
Network
Networking standards *
IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Full duplex
Yes
Half duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Auto-negotiation
Yes
Data transmission
Switching capacity *
48 Gbit/s
Forwarding rate
35.71 Mpps
MAC address table *
8000 entries
Store-and-forward
Yes
Number of queues
8
Jumbo frames support
Yes
Jumbo frames
9216
Packet buffer memory
0.512 MB
Design
Rack mounting *
Yes
Form factor
1U
Product color
Black
Housing material
Metal
LED indicators
Yes
Certification
CE Class A, FCC Class A, VCCI Class A, BSMI, CCC UL, CB, LVD, BSMI, CCC
Performance
Mean time between failures (MTBF)
302287 h
Technical details
Shipping (inner) case height
10.6" (27 cm)
Shipping (inner) case width
16.3" (41.3 cm)
Shipping (inner) case length
18.2" (46.3 cm)
Technical details
Shipping (inner) case net weight
25.4 lbs (11.5 kg)
Quantity per shipping (inner) case
5 pc(s)
Pallet gross weight (air)
823.6 lbs (373.6 kg)
Number of cartons per pallet (air)
28 pc(s)
Quantity per pallet (air)
140 pc(s)
Pallet length
43.3" (110 cm)
Pallet width
47.2" (120 cm)
Pallet height (air)
79.5" (2.02 m)
Pallet gross weight (sea)
823.6 lbs (373.6 kg)
Number of cartons per pallet (sea)
28 pc(s)
Quantity per pallet (sea)
140 pc(s)
Pallet height (sea)
79.5" (2.02 m)
Shipping (inner) case weight
27.3 lbs (12.4 kg)
Power
Power supply included *
Yes
Redundant power supply (RPS) support
No
Number of power supply units
1
AC input voltage
100 - 240 V
Power consumption (max)
15.4 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Heat dissipation
52.54 BTU/h
Weight & dimensions
Width
11" (280 mm)
Depth
7.09" (180 mm)
Height
1.73" (44 mm)
Weight
2.98 lbs (1.35 kg)
Packaging data
Package width
9.65" (245 mm)
Package depth
17.2" (438 mm)
Package height
3.03" (77 mm)
Package weight
5.07 lbs (2.3 kg)
Logistics data
Harmonized System (HS) code
85176990
Brand Image Article code product Stock Price from
D-Link DGS-1016S network switch Unmanaged Gigabit Ethernet (10/100/1000) Black D-Link DGS-1016S network switch Unmanaged Gigabit Ethernet (10/100/1000) Black
(show image)
DGS-1016S 16‑Port Gigabit Unmanaged Switch 0.00
(excl. VAT)
0 (incl. VAT)
D-Link GO-SW-8E/E network switch Unmanaged Fast Ethernet (10/100) White D-Link GO-SW-8E/E network switch Unmanaged Fast Ethernet (10/100) White
(show image)
GO-SW-8E/E GO-SW-8E/E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link GO-SW-5E/E network switch Unmanaged Fast Ethernet (10/100) White D-Link GO-SW-5E/E network switch Unmanaged Fast Ethernet (10/100) White
(show image)
GO-SW-5E/E GO-SW-5E/E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link GO-SW-8E network switch Unmanaged Fast Ethernet (10/100) White D-Link GO-SW-8E network switch Unmanaged Fast Ethernet (10/100) White
(show image)
GO-SW-8E GO-SW-8E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link GO-SW-5E network switch Unmanaged Fast Ethernet (10/100) White D-Link GO-SW-5E network switch Unmanaged Fast Ethernet (10/100) White
(show image)
GO-SW-5E GO-SW-5E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link GO-SW-8G/E network switch Unmanaged Gigabit Ethernet (10/100/1000) White D-Link GO-SW-8G/E network switch Unmanaged Gigabit Ethernet (10/100/1000) White
(show image)
GO-SW-8G/E GO-SW-8G/E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1100-08P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black D-Link DGS-1100-08P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
DGS-1100-08P DGS-1100-08P 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 4 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 2 distributor(s)
Luxembourg 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
España 2 distributor(s)
México 1 distributor(s)