location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link GO-SW-5E network switch Unmanaged Fast Ethernet (10/100) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO-SW-5E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GO-SW-5E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0809185835014 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2023 10:12:32
The date of the most recent change of the data-sheet in Icecat's system
D-Link GO-SW-5E user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link GO-SW-5E network switch Unmanaged Fast Ethernet (10/100) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 5
  • - MAC address table: 2000 entries Switching capacity: 1 Gbit/s
Long product name D-Link GO-SW-5E network switch Unmanaged Fast Ethernet (10/100) White :
The short editorial description of D-Link GO-SW-5E network switch Unmanaged Fast Ethernet (10/100) White

GO-SW-5E, 5x RJ-45, 10/100Mbps
More>>>
D-Link GO-SW-5E network switch Unmanaged Fast Ethernet (10/100) White:
The official marketing text of D-Link GO-SW-5E network switch Unmanaged Fast Ethernet (10/100) White as supplied by the manufacturer

The dlinkgo GO-SW-5E 5-Port Fast Ethernet Easy Desktop Switch allows you to quickly set up a fast, reliable, and efficient wired network in your home or office. The GO-SW-5E is an unmanaged 10/100Mbps switch designed to enhance small workgroup performance while providing a high level of flexibility. Powerful yet easy to use, this device allows users to simply plug any port to either a 10Mbps or 100Mbps network to multiply bandwidths, boost response time and satisfy heavy load demands. Connect the GO-SW-5E to multiple computers to share files and folders, or connect it to a router to share an Internet connection.

Effortless High Speed Networking
The GO-SW-5E features easy access auto sensing 10/100 Mbps Ethernet ports with a LED indicator for each port to quickly distinguish link status and activity. These ports detect the network speed and auto-negotiate between 10BASE-T and 100BASE-TX, as well as between full and half-duplex, to get you the maximum speed possible for each device connected to your network, for faster browsing, video streaming, and online gaming. The GO-SW-5E also supports Auto MDI/MDIX Crossover, allowing you to connect each port directly to a server, hub, router, or switch using regular straight-through twisted-pair Ethernet cables.

Reliable Plug and Play Installation
The GO-SW-5E is a Plug-and-Play device that requires no configuration, so setup is simple and hassle-free, so right away you’re easily able to connect multiple computers, share files, music, and video across your home or small office network, or even create a multi-player gaming environment. 802.3x flow control on each port minimizes dropped packets when the port’s receiving buffer is full. This gives you a more reliable connection for all of your connected devices.

Environmentally Friendly
The GO-SW-5E features D-Link Green technology, which drastically reduces energy consumption. If there is no computer connected to a port or a connected computer is powered off, the port will automatically enter ‘sleep mode’, greatly reducing the power used for that port without interrupting the network connection. In addition, the switch automatically detects the length of connected Ethernet cables and adjusts their power usage accordingly without affecting performance. This considerably lowers overall energy usage, which both saves you money and helps the environment, without the need for micro-management.

Compact and Silent
The GO-SW-5E has a sleek and compact design, so that you can place it in any easily accessible location and have it stay out of your way. The power connector and ports are all located at the rear of the switch allowing you to tuck the cables away conveniently. The GO-SW-5E does not use a fan, so the switch operates silently but effectively, letting you watch movies streamed off the Internet without distraction, or browse the web in peace.

Short summary description D-Link GO-SW-5E network switch Unmanaged Fast Ethernet (10/100) White:
This short summary of the D-Link GO-SW-5E network switch Unmanaged Fast Ethernet (10/100) White data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link GO-SW-5E, Unmanaged, Fast Ethernet (10/100), Full duplex

Long summary description D-Link GO-SW-5E network switch Unmanaged Fast Ethernet (10/100) White:
This is an auto-generated long summary of D-Link GO-SW-5E network switch Unmanaged Fast Ethernet (10/100) White based on the first three specs of the first five spec groups.

D-Link GO-SW-5E. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 2000 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3az, IEEE 802.3x. Power connector: DC-in jack

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Fast Ethernet (copper) ports quantity
5
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3az, IEEE 802.3x
10G support *
No
Full duplex
Yes
Data transmission
Switching capacity *
1 Gbit/s
MAC address table *
2000 entries
Design
Rack mounting *
No
Stackable *
No
Design
Product color
White
LED indicators
Activity, Link
Power
Number of power supply units
1
Power consumption (typical)
0.9 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
3.43" (87 mm)
Depth
1.88" (47.9 mm)
Height
0.854" (21.7 mm)
Other features
Power LED
Yes
Brand Image Article code product Stock Price from
D-Link GO-SW-24G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black D-Link GO-SW-24G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black
(show image)
GO-SW-24G/E GO-SW-24G 0.00
(excl. VAT)
0 (incl. VAT)
D-Link GO-SW-16G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black D-Link GO-SW-16G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black
(show image)
GO-SW-16G/E GO-SW-16G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Polska 1 distributor(s)
Lithuania 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)