location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Blue PC Mobile 2.5" 750 GB Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blue PC Mobile
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD7500BPVX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037800974 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:59
The date of the most recent change of the data-sheet in Icecat's system
Product Overview (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital Blue PC Mobile 2.5" 750 GB Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 750 GB 2.5" 5400 RPM Serial ATA III
  • - Laptop HDD
  • - Storage drive buffer size: 8 MB
  • - 6 Gbit/s
  • - 5.29 oz (150 g)
Guarantee: 2 Years
Long product name Western Digital Blue PC Mobile 2.5" 750 GB Serial ATA III :
The short editorial description of Western Digital Blue PC Mobile 2.5" 750 GB Serial ATA III

750GB, 2.5", SATA 6Gb/s, 5400 RPM, 8MB
More>>>
Short summary description Western Digital Blue PC Mobile 2.5" 750 GB Serial ATA III:
This short summary of the Western Digital Blue PC Mobile 2.5" 750 GB Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Blue PC Mobile, 2.5", 750 GB, 5400 RPM

Long summary description Western Digital Blue PC Mobile 2.5" 750 GB Serial ATA III:
This is an auto-generated long summary of Western Digital Blue PC Mobile 2.5" 750 GB Serial ATA III based on the first three specs of the first five spec groups.

Western Digital Blue PC Mobile. HDD size: 2.5", HDD capacity: 750 GB, HDD speed: 5400 RPM

AS MUCH STORAGE AS POSSIBLE FOR YOUR LAPTOP
AS MUCH STORAGE AS POSSIBLE FOR YOUR LAPTOP

With the highest possible aerial density inside the thinnest space, the WD Blue mobile hard drives add as much capacity as possible to your laptop PC.

STATE OF THE ART DESIGN
STATE OF THE ART DESIGN

Designed with strong aluminum materials and a hard Tied-Shaft motor, which increases drive pinch strength as much as 30 percent. These features allow for a more rigid structure without degrading performance or increasing power consumption.

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:54:51
Uk has collected 5 expert reviews for Western Digital Blue PC Mobile 2.5" 750 GB Serial ATA III and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
goldfries.com
Updated:
2016-11-27 03:51:15
The WD BLUE PC SSD reached the lab and my goodness, I didn't see this coming despite the hints were actually there when they released the WD BLUE SSHD last year.So here's the WD BLUE PC SSD itself, I won't go into details on the appearance – see for yours...
Bottom line The WD BLUE PC SSD 1TB is blazing fast and it retails at RM 1269, it comes with a 3-year warranty. Out of your budget? Perhaps you can look at the 500GB model at RM 674 and 250GB model at RM 385.You pay premium to get this awesome read / write speed and t...
94%
uk.hardware.info
Updated:
2018-02-22 07:42:25
While the price of SSDs continues to drop, the ‘old' hard drive is still the cheapest way to store a lot of data. Especially in a NAS or Mini-ITX system, where there is limited physical space you probably want a drive with as much capacity as possible...
Bottom line We are starting this conclusion with the 6TB-drives. The Toshiba MD04ACA 6TB and X300 6TB offer good performance in this segment for a relatively low price, but are clearly audible with noise levels that are nearly at 40 dB(A) when idle. Nevertheless th...
0%
uk.hardware.info
Updated:
2018-04-13 14:50:33
For storage of lots of data, a hard drive is the best option for the time being, especially now that SSD prices are rising rather than falling. Luckily there is still enough innovation in the hard disk field. Time for a new comparative test with no less t...
Bottom line Despite the fact that there are only three hard disk drive manufacturers left, you have a lot to choose from when you're looking for a new drive. It is not just about prices either. Though SSDs have outperformed hard drives for a long time now, there are...
0%
Brand Image Article code product Stock Price from
Western Digital

Western Digital Black 2.5" 1 TB Serial ATA III
(show image)
WD10JPLX Black 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black 2.5" 320 GB Serial ATA III
(show image)
WD3200LPLX Black 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black 2.5" 500 GB Serial ATA III
(show image)
WD5000LPLX Black 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black 2.5" 250 GB Serial ATA III
(show image)
WD2500LPLX Black 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black 2.5" 750 GB Serial ATA III
(show image)
WD7500BPKX Black 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black Mobile 2.5" 500 GB Serial ATA
(show image)
WD5000BPKX Black Mobile 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)