Western Digital logo

Western Digital Blue PC 500 GB 2.5" Serial ATA III

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104043
Info modified on:
14 Mar 2024, 19:25:01
Guarantee:
3 Years
Long product name Western Digital Blue PC 500 GB 2.5" Serial ATA III:

500 GB, 2.5", SATA 6Gb/s, 540/525 MB/s

Short summary description Western Digital Blue PC 500 GB 2.5" Serial ATA III:

Western Digital Blue PC, 500 GB, 2.5", 540 MB/s, 6 Gbit/s

Long summary description Western Digital Blue PC 500 GB 2.5" Serial ATA III:

Western Digital Blue PC. SSD capacity: 500 GB, SSD form factor: 2.5", Read speed: 540 MB/s, Write speed: 525 MB/s, Data transfer rate: 6 Gbit/s, Component for: PC

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.