location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO pointball Lilac Clip-on retractable ballpoint pen 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
pointball
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6030/58
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006381437080
Category:
Ball point pens use oil-based ink, which dries up almost immediately after applying on paper. The ink is evenly dispensed through a metal ball.
Ballpoint Pens Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
Long product name STABILO pointball Lilac Clip-on retractable ballpoint pen 1 pc(s) :
The short editorial description of STABILO pointball Lilac Clip-on retractable ballpoint pen 1 pc(s)

Pointball, Lilac
More>>>
STABILO pointball Lilac Clip-on retractable ballpoint pen 1 pc(s):
The official marketing text of STABILO pointball Lilac Clip-on retractable ballpoint pen 1 pc(s) as supplied by the manufacturer

Target group
- Environmentally-aware school children, students, teachers and office workers.

Product features
- Ballpoint pen in the style of the world-famous STABILO point 88.
- Manufactured from 79% recycled plastic.
- Extremely soft ballpoint pen ink for fast writing line width 0.5 mm).
- Non-slip grip zone.
- With click mechanism.
- Document-proof blue, black and green ink.
- Refillable with STABILO Ballpoint Refill.

Short summary description STABILO pointball Lilac Clip-on retractable ballpoint pen 1 pc(s):
This short summary of the STABILO pointball Lilac Clip-on retractable ballpoint pen 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO pointball, Clip, Clip-on retractable ballpoint pen, Refillable, Lilac, 1 pc(s)

Long summary description STABILO pointball Lilac Clip-on retractable ballpoint pen 1 pc(s):
This is an auto-generated long summary of STABILO pointball Lilac Clip-on retractable ballpoint pen 1 pc(s) based on the first three specs of the first five spec groups.

STABILO pointball. Product color: Lilac, Orange, Writing colors: Lilac, Type: Clip-on retractable ballpoint pen. Quantity per pack: 1 pc(s), Package width: 0.984" (25 mm), Package depth: 2.76" (70 mm)

Features
Writing colors *
Lilac
Type *
Clip-on retractable ballpoint pen
Product color *
Lilac, Orange
Housing material
Plastic
Recommended gender
Any gender
Line width
0.0197" (0.5 mm)
Line size
Medium
Clip *
Yes
Clip material
Plastic
Features
Refillable *
Yes
Country of origin
Germany
Packaging data
Quantity per pack *
1 pc(s)
Package width
0.984" (25 mm)
Package depth
2.76" (70 mm)
Package height
6.1" (155 mm)
Package weight
4.52 oz (128 g)
Logistics data
Customs product code (TARIC)
96081092
Brand Image Article code product Stock Price from
STABILO SMARTball 2.0 Black Clip-on retractable ballpoint pen 1 pc(s) STABILO SMARTball 2.0 Black Clip-on retractable ballpoint pen 1 pc(s)
(show image)
1851/2-46-1 SMARTball 2.0 0.00
(excl. VAT)
0 (incl. VAT)
STABILO 1852/3-46-1 ballpoint pen Black Clip-on retractable ballpoint pen 1 pc(s) STABILO 1852/3-46-1 ballpoint pen Black Clip-on retractable ballpoint pen 1 pc(s)
(show image)
1852/3-46-1 1852/3-46-1 0.00
(excl. VAT)
0 (incl. VAT)