location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO SMARTball 2.0 Black Clip-on retractable ballpoint pen 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMARTball 2.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1851/2-46-1
Category:
Ball point pens use oil-based ink, which dries up almost immediately after applying on paper. The ink is evenly dispensed through a metal ball.
Ballpoint Pens Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2018 15:27:28
The date of the most recent change of the data-sheet in Icecat's system
Long product name STABILO SMARTball 2.0 Black Clip-on retractable ballpoint pen 1 pc(s) :
The short editorial description of STABILO SMARTball 2.0 Black Clip-on retractable ballpoint pen 1 pc(s)

0.5 mm, Blue/Black
More>>>
STABILO SMARTball 2.0 Black Clip-on retractable ballpoint pen 1 pc(s):
The official marketing text of STABILO SMARTball 2.0 Black Clip-on retractable ballpoint pen 1 pc(s) as supplied by the manufacturer

- The perfect pen for both the analogue AND the digital world
- Absolutely smooth touch screen operation
- Ultimate ballpoint writing comfort

Short summary description STABILO SMARTball 2.0 Black Clip-on retractable ballpoint pen 1 pc(s):
This short summary of the STABILO SMARTball 2.0 Black Clip-on retractable ballpoint pen 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO SMARTball 2.0, Clip-on retractable ballpoint pen, Black, 1 pc(s)

Long summary description STABILO SMARTball 2.0 Black Clip-on retractable ballpoint pen 1 pc(s):
This is an auto-generated long summary of STABILO SMARTball 2.0 Black Clip-on retractable ballpoint pen 1 pc(s) based on the first three specs of the first five spec groups.

STABILO SMARTball 2.0. Product color: Black, Blue, Writing colors: Black, Type: Clip-on retractable ballpoint pen. Quantity per pack: 1 pc(s), Package type: Box

Features
Writing colors *
Black
Type *
Clip-on retractable ballpoint pen
Product color *
Black, Blue
Housing material
Plastic
Tip material
Stainless steel
Features
Line width
0.0197" (0.5 mm)
Twin tip
No
Packaging data
Quantity per pack *
1 pc(s)
Package type
Box
Brand Image Article code product Stock Price from
STABILO 1852/4-46 ballpoint pen Black 1 pc(s) STABILO 1852/4-46 ballpoint pen Black 1 pc(s)
(show image)
1852/4-46 1852/4-46 0.00
(excl. VAT)
0 (incl. VAT)
STABILO SMARTball Blue STABILO SMARTball Blue
(show image)
1852/2-41-1 SMARTball 0.00
(excl. VAT)
0 (incl. VAT)
STABILO 1852/3-41-1 ballpoint pen Blue 1 pc(s) STABILO 1852/3-41-1 ballpoint pen Blue 1 pc(s)
(show image)
1852/3-41-1 1852/3-41-1 0.00
(excl. VAT)
0 (incl. VAT)
STABILO 6030/36-1 ballpoint pen Black, Blue, Green, Lilac, Red, Turquoise 36 pc(s) STABILO 6030/36-1 ballpoint pen Black, Blue, Green, Lilac, Red, Turquoise 36 pc(s)
(show image)
6030/36-1 6030/36-1 0.00
(excl. VAT)
0 (incl. VAT)
STABILO pointball Lilac Clip-on retractable ballpoint pen 1 pc(s) STABILO pointball Lilac Clip-on retractable ballpoint pen 1 pc(s)
(show image)
6030/58 pointball 0.00
(excl. VAT)
0 (incl. VAT)
STABILO pointball Turquoise Clip-on retractable ballpoint pen 1 pc(s) STABILO pointball Turquoise Clip-on retractable ballpoint pen 1 pc(s)
(show image)
6030/51 pointball 0.00
(excl. VAT)
0 (incl. VAT)
STABILO pointball Black, Blue, Green, Red Clip-on retractable ballpoint pen 4 pc(s) STABILO pointball Black, Blue, Green, Red Clip-on retractable ballpoint pen 4 pc(s)
(show image)
6030/4 pointball 0.00
(excl. VAT)
0 (incl. VAT)
STABILO pointball Black, Blue, Green, Red, Turquoise, Violet Clip-on retractable ballpoint pen 6 pc(s) STABILO pointball Black, Blue, Green, Red, Turquoise, Violet Clip-on retractable ballpoint pen 6 pc(s)
(show image)
6030/6 pointball 0.00
(excl. VAT)
0 (incl. VAT)
STABILO pointball Blue Clip-on retractable ballpoint pen 1 pc(s) STABILO pointball Blue Clip-on retractable ballpoint pen 1 pc(s)
(show image)
6030/41 pointball 0.00
(excl. VAT)
0 (incl. VAT)
STABILO SMARTball Blue 1 pc(s) STABILO SMARTball Blue 1 pc(s)
(show image)
1832/4-41 SMARTball 0.00
(excl. VAT)
0 (incl. VAT)