STABILO logo

STABILO pointball Black, Blue, Green, Red, Turquoise, Violet Clip-on retractable ballpoint pen 6 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35606
Info modified on:
11 Mar 2024, 10:23:03
Long product name STABILO pointball Black, Blue, Green, Red, Turquoise, Violet Clip-on retractable ballpoint pen 6 pc(s):

6x Pointball, 0.5mm

STABILO pointball Black, Blue, Green, Red, Turquoise, Violet Clip-on retractable ballpoint pen 6 pc(s):

Target group
- Environmentally-aware school children, students, teachers and office workers.

Product features
- Ballpoint pen in the style of the world-famous STABILO point 88.
- Manufactured from 79% recycled plastic.
- Extremely soft ballpoint pen ink for fast writing (line width 0.5 mm).
- Non-slip grip zone.
- With click mechanism.
- Available in 6 colors.
- Document-proof blue, black and green ink.
- Refillable with STABILO Ballpoint Refill.

Dealer benefits
- STABILO point 88 shows established quality-now also in the environmental segment

Short summary description STABILO pointball Black, Blue, Green, Red, Turquoise, Violet Clip-on retractable ballpoint pen 6 pc(s):

STABILO pointball, Clip, Clip-on retractable ballpoint pen, Refillable, Black, Blue, Green, Red, Turquoise, Violet, 6 pc(s)

Long summary description STABILO pointball Black, Blue, Green, Red, Turquoise, Violet Clip-on retractable ballpoint pen 6 pc(s):

STABILO pointball. Product color: Multicolor, Writing colors: Black, Blue, Green, Red, Turquoise, Violet, Type: Clip-on retractable ballpoint pen. Quantity per pack: 6 pc(s), Package width: 0.591" (15 mm), Package depth: 3.19" (81 mm)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.