location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-2400 label printer Thermal transfer TZ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-2400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-2400 show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2023 10:37:31
The date of the most recent change of the data-sheet in Icecat's system
Long product name Brother PT-2400 label printer Thermal transfer TZ :
The short editorial description of Brother PT-2400 label printer Thermal transfer TZ

Desktop Electronic Labeling System, Thermal Transfer, 7 Lines Printing, LCD (12 Characters x 2 Line)
More>>>
Brother PT-2400 label printer Thermal transfer TZ:
The official marketing text of Brother PT-2400 label printer Thermal transfer TZ as supplied by the manufacturer

The PT-2400 creates professional, laminated, adhesive-backed labels that can be used for virtually any office application. The system uses 5 different "TZ" tape label widths in a variety of color combinations. Create labels to identify folders, computer disks, home or office equipment and more. Standard features include automatic tape cutter, multi-line printing up to 7 lines, prints bar code symbologies and has a LCD display 12 character x 2 line. One TZ 12mm black and white tape, 8 AA batteries and Bonus CD-ROM P-Touch Editor Software with driver and True Type Fonts included

Short summary description Brother PT-2400 label printer Thermal transfer TZ:
This short summary of the Brother PT-2400 label printer Thermal transfer TZ data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-2400, TZ, Thermal transfer, AA, White

Long summary description Brother PT-2400 label printer Thermal transfer TZ:
This is an auto-generated long summary of Brother PT-2400 label printer Thermal transfer TZ based on the first three specs of the first five spec groups.

Brother PT-2400. Tape type: TZ. Print technology: Thermal transfer. Battery type: AA. Product color: White

Printing
Print technology *
Thermal transfer
Color *
No
Paper handling
Autocutter
Yes
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
Performance
Tape type
TZ
Performance
Number of printing lines (max)
7
Design
Product color *
White
Display *
LCD
Display number of lines
2 lines
Display number of characters
12
Power
Battery type
AA
Number of batteries supported
8