location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-541 label-making tape Black on blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laminated tape 18mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-541 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502625926 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 311578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 10:53:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother TZE-541 label-making tape Black on blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tape type: TZe
  • - Tape size: 0.709" (1.8 cm)
  • - Water-resistant Chemical-resistant Laminated
  • - Print technology: Thermal transfer
  • - Brand compatibility: Brother
  • - Label color: Black on blue
  • - Tape width: 0.709" (1.8 cm)
  • - Cold-resistant
  • - Rolls per pack: 1 Quantity per pack: 1 pc(s)
Long product name Brother TZE-541 label-making tape Black on blue :
The short editorial description of Brother TZE-541 label-making tape Black on blue

18mm Black on Blue tape for P-Touch, 8m
More>>>
Brother TZE-541 label-making tape Black on blue:
The official marketing text of Brother TZE-541 label-making tape Black on blue as supplied by the manufacturer

18mm wide, black on blue laminated tape, 8m.
Brother TZe tape cassettes have been developed to work perfectly with our P-touch labelling machines, giving you professional labels that are designed to last.

Short summary description Brother TZE-541 label-making tape Black on blue:
This short summary of the Brother TZE-541 label-making tape Black on blue data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-541, Black on blue, TZe, Gray, Thermal transfer, Brother, PT-1300, PT-1400, PT-1500, PT-1500PC, PT-1600, PT-1700, PT-1750, PT-1800, PT-1810, PT-1830,...

Long summary description Brother TZE-541 label-making tape Black on blue:
This is an auto-generated long summary of Brother TZE-541 label-making tape Black on blue based on the first three specs of the first five spec groups.

Brother TZE-541. Label color: Black on blue, Tape type: TZe, Product color: Gray. Tape width: 0.709" (1.8 cm), Tape length: 315" (8 m), Width: 0.984" (25 mm). Tape size: 0.709" (1.8 cm)

Features
Label color *
Black on blue
Rolls per pack
1
Tape type
TZe
Product color
Gray
Print technology
Thermal transfer
Heat-resistant
Yes
Cold-resistant
Yes
Ultraviolet (UV) resistant
Yes
Oil-resistant
Yes
Water-resistant
Yes
Chemical-resistant
Yes
Laminated
Yes
Scratch-resistant
Yes
Abrasion-resistant
Yes
Suitable for any surface
Yes
Suitable for outdoor use
Yes
Microwave proof
Yes
Brand compatibility
Brother
Features
Compatibility
PT-1300, PT-1400, PT-1500, PT-1500PC, PT-1600, PT-1700, PT-1750, PT-1800, PT-1810, PT-1830, PT-1830C, PT-1830SC, PT-1830VP, PT-1880, PT-1880C, PT-1880SC, PT-1880W, PT-18R, PT-18RKT, PT-1900, PT-1910, PT-1950, PT-1960, PT-2030, PT-2030AD, PT-2030VP, PT-2100, PT-2110, PT-2200, PT-2210, PT-2300, PT-2310, PT-2400, PT-2410, PT-2430PC, PT-2500PC, PT-2600, PT-2610, PT-2700, PT-2710, PT-2730, PT-2730VP, PT-300, PT-300B, PT-310, PT-310B, PT-320, PT-330, PT-340, PT-350, PT-3600, PT-4000, PT-520, PT-530, PT-540, PT-550, PT-580C, PT-7500, PT-9200DX, PT-9200PC, PT-9400, PT-9500PC, PT-9600, PT-9700PC, PT-9800PCN, PT-D400, PT-D400AD, PT-D400VP, PT-D450, PT-D600, PT-D600VP, PT-E300, PT-E500, PT-E550W, PT-H300, PT-H300LI, PT-H500LI, PT-P700, PT-P750W, PT-P750WVP, ST-1150, ST-1150DX, ST-5
Weight & dimensions
Tape width *
0.709" (1.8 cm)
Tape length
315" (8 m)
Width
0.984" (25 mm)
Depth
2.76" (70 mm)
Height
4.53" (115 mm)
Weight
1.8 oz (51 g)
Quantity per pack
1 pc(s)
Package width
11.2" (285 mm)
Package depth
16.9" (430 mm)
Package height
10.4" (265 mm)
Package type
Blister
Package weight
2.72 oz (77 g)
Logistics data
Harmonized System (HS) code
48219090
Other features
Tape size
0.709" (1.8 cm)
Brand Image Article code product Stock Price from
Brother TZ-N201 label-making tape Black on white Brother TZ-N201 label-making tape Black on white
(show image)
TZ-N201 Gloss Non-Laminated Labelling Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZ-S221 label-making tape Black on white Brother TZ-S221 label-making tape Black on white
(show image)
TZ-S221 Strong Adhesive Gloss Laminated Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZ-S251 label-making tape Black on white Brother TZ-S251 label-making tape Black on white
(show image)
TZ-S251 Strong Adhesive Gloss Laminated Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZ-SE4 label-making tape Black on white Brother TZ-SE4 label-making tape Black on white
(show image)
TZ-SE4 Gloss Laminated Security Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZ-741 label-making tape Black on green Brother TZ-741 label-making tape Black on green
(show image)
TZ-741 Gloss Laminated Labelling Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZ-S261 label-making tape Black on white Brother TZ-S261 label-making tape Black on white
(show image)
TZ-S261 Labelling Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZ-755 label-making tape White on green Brother TZ-755 label-making tape White on green
(show image)
TZ-755 Gloss Laminated Labelling Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZ-B31 label-making tape Black on fluorescent orange Brother TZ-B31 label-making tape Black on fluorescent orange
(show image)
TZ-B31 Gloss Laminated Labelling Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZ-721 label-making tape Black on green Brother TZ-721 label-making tape Black on green
(show image)
TZ-721 Gloss Laminated Labelling Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZ-735 label-making tape White on green Brother TZ-735 label-making tape White on green
(show image)
TZ-735 Gloss Laminated Labelling Tape 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
México 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)