location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1 Port ExpressCard Parallel Laptop Adapter Card interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port ExpressCard Parallel Laptop Adapter Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC1UP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030831765 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name StarTech.com 1 Port ExpressCard Parallel Laptop Adapter Card interface cards/adapter :
The short editorial description of StarTech.com 1 Port ExpressCard Parallel Laptop Adapter Card interface cards/adapter

1 Port ExpressCard Parallel Laptop Adapter Card
More>>>
StarTech.com 1 Port ExpressCard Parallel Laptop Adapter Card interface cards/adapter:
The official marketing text of StarTech.com 1 Port ExpressCard Parallel Laptop Adapter Card interface cards/adapter as supplied by the manufacturer

This ExpressCard (34mm) based Parallel Adapter Card provides a quick and easy way to connect EPP/ECP Parallel devices to a laptop computer using an available ExpressCard port.
Providing data transfer rates of up to 1.5Mbps, the Parallel Adapter Card (EC1UP) offers ideal performance and superb value by interfacing older parallel devices (USB-based printing support only) with cutting edge laptop designs through an ExpressCard port, eliminating the expense of upgrading parallel peripherals for compatibility with computers that don't offer native parallel support.

The StarTech.com Advantage
-Connect standard parallel devices to any Notebook with an open Express Card slot.
-Easily add a parallel port to your notebook or laptop.
-Hot swap capabilities allow you to connect and disconnect devices without turning off your computer.

Features
-Compliant with ExpressCard specifications 1.0.
-Easy to use and install.
-Fits into 34mm ExpressCard slots.
-IEEE 1284 compliant parallel port (DB25).
-No IRQ, DMA, I/O Address resources required.
-Supports plug and play.

Applications
-Connects USB based parallel peripheral including printers, scanners, CD-R/RWs, Zip® drives, and memory card readers.

Short summary description StarTech.com 1 Port ExpressCard Parallel Laptop Adapter Card interface cards/adapter:
This short summary of the StarTech.com 1 Port ExpressCard Parallel Laptop Adapter Card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1 Port ExpressCard Parallel Laptop Adapter Card, ExpressCard, Prolific PL2305, 1.65" (42 mm), 4.8" (122 mm), 0.63" (16 mm), 1.66 oz (47 g)

Long summary description StarTech.com 1 Port ExpressCard Parallel Laptop Adapter Card interface cards/adapter:
This is an auto-generated long summary of StarTech.com 1 Port ExpressCard Parallel Laptop Adapter Card interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com 1 Port ExpressCard Parallel Laptop Adapter Card. Host interface: ExpressCard. Chipset: Prolific PL2305. Width: 1.65" (42 mm), Depth: 4.8" (122 mm), Height: 0.63" (16 mm). Package weight: 2.82 oz (80 g). Data transfer rate: 1.5 Mbit/s, Connectivity technology: Wired, Compatible operating systems: Windows 2000/XP/2003/Vista, Mac OS 10 +

Ports & interfaces
Host interface *
ExpressCard
Parallel ports quantity
1
Features
Chipset
Prolific PL2305
Plug and Play
Yes
Weight & dimensions
Width
1.65" (42 mm)
Depth
4.8" (122 mm)
Height
0.63" (16 mm)
Weight & dimensions
Weight
1.66 oz (47 g)
Packaging data
Package weight
2.82 oz (80 g)
Other features
Data transfer rate
1.5 Mbit/s
Ports quantity
1
Connectivity technology
Wired
Mac compatibility
Yes
Compatible operating systems
Windows 2000/XP/2003/Vista, Mac OS 10 +