StarTech.com logo

StarTech.com 1 Port ExpressCard EPP/ECP Parallel Card interface cards/adapter

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31633
Info modified on:
04 Apr 2019, 08:34:42
Guarantee:
Lifetime
Long product name StarTech.com 1 Port ExpressCard EPP/ECP Parallel Card interface cards/adapter:

1 Port ExpressCard EPP/ECP Parallel Card

StarTech.com 1 Port ExpressCard EPP/ECP Parallel Card interface cards/adapter:

This EPP/ECP Parallel ExpressCard offers an easy way to quickly connect your notebook computer to parallel peripherals such as printers, control devices and more, while achieving maximum performance based on ECP and EPP data communication, and providing data transfer rates of up to 1.5 Mbps

Short summary description StarTech.com 1 Port ExpressCard EPP/ECP Parallel Card interface cards/adapter:

StarTech.com 1 Port ExpressCard EPP/ECP Parallel Card, CardBus, 250 Mbit/s, Windows 2000/XP & XP 64-bit/2003 Server & 2003 64-bit/Vista & Vista 64-bit, 1 - DB25

Long summary description StarTech.com 1 Port ExpressCard EPP/ECP Parallel Card interface cards/adapter:

StarTech.com 1 Port ExpressCard EPP/ECP Parallel Card. Host interface: CardBus. Data transfer rate: 250 Mbit/s, Compatible operating systems: Windows 2000/XP & XP 64-bit/2003 Server & 2003 64-bit/Vista & Vista 64-bit, I/O ports: 1 - DB25

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.