location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech C930e webcam 1920 x 1080 pixels USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C930e Business Webcam
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000972 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206045200 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 841395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech C930e webcam 1920 x 1080 pixels USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Delivers professional video-conferencing experience. HD 1080p/30 fps video enhanced by RightLight 2 and a high-precision lens deliver rich video quality along with the premium image sensor.
  • - With a generous 90° diagonal field of view, HD autofocus, pan, tilt, and 4x HD zoom, C930e frames you and your workspace perfectly with the highest level of detail.
  • - Features dual integrated omnidirectional mics that capture audio clearly from up to one metre away so conversations always sound natural and clear.
  • - Supports H.264 with Scalable Video Coding (SVC) and UVC 1.5 encoding to minimise dependence on computer and network resources to produce remarkably clear video at all times.
  • - The Logi Tune Desktop app simplifies personal device control with zoom in/out, colour presets, colour adjustments, set manual focus, and easy firmware updates.
  • - Certified for Skype for Business and Microsoft Teams. Certifications and compatibility with other popular applications include Google Meet, Zoom and more.
Guarantee: 3 years
Long product name Logitech C930e webcam 1920 x 1080 pixels USB Black :
The short editorial description of Logitech C930e webcam 1920 x 1080 pixels USB Black

C930e Business Webcam
More>>>
Logitech C930e webcam 1920 x 1080 pixels USB Black:
The official marketing text of Logitech C930e webcam 1920 x 1080 pixels USB Black as supplied by the manufacturer

C930e is an advanced HD 1080p/30fps webcam certified for business that delivers high-resolution video in virtually any environment, including low-light and harshly backlit settings.
Frame yourself and your workspace perfectly with a generous 90° diagonal field of view, HD autofocus, pan, tilt, and 4x HD zoom. RightLight™ 2 enhances image quality and a high-precision lens renders vivid video quality at multiple distances.
C930e supports H.264 with Scalable Video Coding (SVC) and UVC 1.5 encoding to minimise dependence on computer and network resources to produce remarkably clear video and a consistently smooth video stream even when bandwidth is limited.
C930e features dual integrated omnidirectional mics that capture audio clearly up to 1 m away so conversations always sound natural and clear.
C930e is certified for Skype for Business and Microsoft Teams. Certifications and compatibility with other popular applications include BlueJeans, Broadsoft, Cisco Jabber™, Fuze, Lifesize Cloud, Vidyo, and Zoom.

Short summary description Logitech C930e webcam 1920 x 1080 pixels USB Black:
This short summary of the Logitech C930e webcam 1920 x 1080 pixels USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech C930e, 1920 x 1080 pixels, Full HD, 30 fps, 1280x720@30fps, 1920x1080@30fps, 720p, 1080p, 4x

Long summary description Logitech C930e webcam 1920 x 1080 pixels USB Black:
This is an auto-generated long summary of Logitech C930e webcam 1920 x 1080 pixels USB Black based on the first three specs of the first five spec groups.

Logitech C930e. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Maximum frame rate: 30 fps. Interface: USB, Product color: Black, Mounting type: Clip. Windows operating systems supported: Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1, Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High..., Other operating systems supported: ChromeOS. Width: 3.7" (94 mm), Depth: 2.8" (71 mm), Height: 1.69" (43 mm). Package width: 2.99" (76 mm), Package depth: 5.59" (142 mm), Package height: 2.05" (52 mm)

CERTIFIED FOR BUSINESS
CERTIFIED FOR BUSINESS

C930e is certified compatible with Skype for Business and Cisco Jabber ™ , and offers enhanced integration with BlueJeans, Broadsoft, LifeSize Cloud, Vidyo, and Zoom.

HIGH QUALITY, LOW BANDWIDTH
HIGH QUALITY, LOW BANDWIDTH

Raise meeting productivity with remarkably clear video at all times – even when bandwidth is limited. Optimized for Skype for Business, the C930e Webcam supports H.264 with Scalable Video Coding and UVC 1.5 encoding to minimize its dependence on computer and network resources.

Performance
Maximum video resolution *
1920 x 1080 pixels
Maximum frame rate
30 fps
Camera HD type *
Full HD
Resolution at capture speed
1280x720@30fps, 1920x1080@30fps
Supported video modes
720p, 1080p
Auto focus
Yes
Zoom capability
Yes
Digital zoom
4x
Privacy camera
Yes
Privacy type
Pop-up
Plug and Play
Yes
Design
Built-in microphone *
Yes
Number of microphones
2
Microphone direction type
Omnidirectional
Interface *
USB
Product color *
Black
Mounting type *
Clip
Built-in flash *
No
Cable length
59.1" (1.5 m)
Tripod mounting supported
Yes
Tripod thread
1/4"
Software
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1
Software
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Other operating systems supported
ChromeOS
Weight & dimensions
Width
3.7" (94 mm)
Depth
2.8" (71 mm)
Height
1.69" (43 mm)
Weight
5.71 oz (162 g)
Weight (with stand)
5.71 oz (162 g)
Packaging data
Quantity
1
Package width
2.99" (76 mm)
Package depth
5.59" (142 mm)
Package height
2.05" (52 mm)
Package weight
7.82 oz (221.8 g)
Packaging content
Laptop clamp
Yes
User guide
Yes
System requirements
Minimum RAM
2048 MB
Logistics data
Harmonized System (HS) code
85258900
Master (outer) case width
11.4" (290 mm)
Master (outer) case length
19.5" (495 mm)
Master (outer) case height
6.77" (172 mm)
Master (outer) case weight
17.1 lbs (7.76 kg)
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 05:25:24
Uk has collected 9 expert reviews for Logitech C930e Business Webcam and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2015-01-01 05:25:24
In the past, Logitech has made a number of decent-quality high definition webcams for day-to-day use, such as the Logitech HD Webcam C510.Whilst things have quietened down on the consumer webcam front - with most people using the perfectly adequate webcam...
Good Nice design, Good video quality, Excellent noise cancellation, Wide field of view, Easy install...
Bad Expensive, No optical settings...
Bottom line The Logitech Webcam C930e is an excellent business webcam with very good image quality and excellent noise cancellation, which makes it a great choice for noisy environments. It is expensive, however, so if you just want a camera for one-on-one video cal...
80%
techradar.com/au/
Updated:
2015-01-01 05:25:24
In the past, Logitech has made a number of decent-quality high definition webcams for day-to-day use, such as the Logitech HD Webcam C510.Whilst things have quietened down on the consumer webcam front - with most people using the perfectly adequate webcam...
Good Nice design, Good video quality, Excellent noise cancellation, Wide field of view, Easy install...
Bad Expensive, No optical settings...
Bottom line The Logitech Webcam C930e is an excellent business webcam with very good image quality and excellent noise cancellation, which makes it a great choice for noisy environments. It is expensive, however, so if you just want a camera for one-on-one video cal...
80%
pcmag.com
Updated:
2015-01-01 05:25:24
Logitech has been making great webcams for years, but it's possible the Webcam c930e is its best one yet. Thanks to various built-in encoding technologies in the hardware, it enables 1080p over-the-Internet HD streaming at 30 frames per second, at least w...
Good Sharp video quality, with 1080p in supported business chat apps. Plug-and-play on both Macs and PCs; no drivers necessary.
Bad No optical zoom. More expensive than earlier models in this line...
Bottom line Logitech's c930e delivers sharp 1080p video chats and smooth recorded audio with effective noise cancellation, making it our top webcam choice...
80%
Laptopmag.com
Updated:
2016-11-04 03:54:37
If you work hard to look professional at your job, you don't want your webcam to make you look grainy and dark while you teleconference. Enter the Logitech Webcam C930e, a $98 enterprise-focused camera with a wide field of view and excellent noise cancell...
Good Wide field of view, Sharp photos and video, Great noise cancellation...
Bad Inaccurate colors, No photo/video capture software...
Bottom line The Logitech Webcam C930e takes sharp photos and videos and cancels out ambient noise, but its colors are inaccurate and many of its best features can be found in a cheaper model...
70%
Brand Image Article code product Stock Price from
Logitech HD C615 webcam 1920 x 1080 pixels USB 2.0 Black Logitech HD C615 webcam 1920 x 1080 pixels USB 2.0 Black
(show image)
960-000736 HD Webcam C615 0.00
(excl. VAT)
0 (incl. VAT)
Logitech B910 HD webcam 5 MP USB 2.0 Black Logitech B910 HD webcam 5 MP USB 2.0 Black
(show image)
960-000684 B910 HD 0.00
(excl. VAT)
0 (incl. VAT)
Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB Black Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB Black
(show image)
960-000635 HD Webcam C270 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 7 distributor(s)
United Kingdom 11 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 3 distributor(s)
Deutschland 4 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech C930e webcam 1920 x 1080 pixels USB Black:
Disclaimer

© 2021 Logitech. Logitech, Logi and their logos are trademarks or registered trademarks of Logitech Europe S.A. or its affiliates in the U.S. and/or other countries.