location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 305X 2-pack High Yield Black Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
305X 2-pack High Yield Black Original LaserJet Toner Cartridges
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE410XD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505460016 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 539208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2024 00:02:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 305X 2-pack High Yield Black Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 305X High Yield Toner Cartridges deliver legendary HP print quality.
  • - 2 Black (~8,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Up to 2X more pages with high-yield toner**
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Value-conscious customers printing high volumes of professional-quality documents.
  • - Depend on Original HP 305X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 toner cartridges; Recycling guide
Guarantee: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 305X 2-pack High Yield Black Original LaserJet Toner Cartridges :
The short editorial description of HP 305X 2-pack High Yield Black Original LaserJet Toner Cartridges

305X 2-pack High Yield Black Original LaserJet Toner Cartridges
More>>>
HP 305X 2-pack High Yield Black Original LaserJet Toner Cartridges:
The official marketing text of HP 305X 2-pack High Yield Black Original LaserJet Toner Cartridges as supplied by the manufacturer

Value-conscious customers printing high volumes of professional-quality documents.

Print more and save more. Original HP LaserJet toner cartridge dual packs deliver professional print quality for a better value than individual cartridges. Stay productive and reduce downtime by keeping an extra toner cartridge on hand.

Short summary description HP 305X 2-pack High Yield Black Original LaserJet Toner Cartridges:
This short summary of the HP 305X 2-pack High Yield Black Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 305X 2-pack High Yield Black Original LaserJet Toner Cartridges, 8000 pages, Black, 2 pc(s)

Long summary description HP 305X 2-pack High Yield Black Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 305X 2-pack High Yield Black Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 305X 2-pack High Yield Black Original LaserJet Toner Cartridges. Black toner page yield: 8000 pages, Printing colors: Black, Quantity per pack: 2 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet Pro M351, M375, M451, M475
Quantity per pack *
2 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
8000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
OEM code
CE410XD
Recycled material percentage
17%
Product color
Black
Country of origin
China
HP segment
Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
15.2" (385 mm)
Depth
8.58" (218 mm)
Height
4.92" (125 mm)
Weight
3.17 lbs (1.44 kg)
Package width
15.2" (385 mm)
Package depth
8.58" (218 mm)
Package height
4.92" (125 mm)
Weight & dimensions
Package weight
3.97 lbs (1.8 kg)
Package type
Box
Technical details
Box contents
2 toner cartridges; Recycling guide
Maximum number of stacking cartons
36 pc(s)
Master (outer) cases per pallet layer (EU)
10 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
8.15 oz (231.1 g)
EUR-pallet weight
5.8 oz (164.5 g)
Number of layers per pallet
13 pc(s)
Number of cartons per pallet layer
9 pc(s)
Number of cartons per pallet
117 pc(s)
Quantity per pallet
117 pc(s)
Quantity per EUR-pallet
80 pc(s)
Other features
Pallet dimensions (W x D x H)
46.3 x 39.4 x 50" (1175 x 1000 x 1269 mm)
Print technology
Laser printing
Page yield footnote
ISO/IEC 19798
Pallet size (EU)
44.5 x 30.7 x 45.2" (1130 x 780 x 1149 mm)
Country Distributor
España 3 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Polska 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 305X 2-pack High Yield Black Original LaserJet Toner Cartridges:
Disclaimer

[2] Declared yield value in accordance with ISO/IEC 19798. Actual yields vary considerably based on images printed and other factors.