location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro 400 Refurbished color MFP M475dn

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro 400 Refurbished color MFP M475dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE863AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112188313 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:52:36
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2018
Product end of life date
Bullet Points HP LaserJet Pro 400 Refurbished color MFP M475dn
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Make an impression with professional color marketing materials created in-house. Design your own vibrant color business documents—using tips and templates from HP—on a variety of media sizes, while keeping black printing costs low.
  • - Handle everyday office tasks with one efficient, networked HP LaserJet—print and copy two-sided pages automatically at impressive speeds, plus scan and fax—all with a shared Ethernet and wireless-connected MFP.[1][2]
  • - Maintain the pace of business. Access business apps from the 3.5-inch (8.89 cm) touchscreen. Print without a network with HP ePrint Wireless Direct printing.[14] Scan-to features simplify digital file distribution.
  • - Conserve resources with innovative energy-saving features and use less paper with automatic two-sided printing—plus, EcoSMART console helps you reduce your costs and carbon footprint with customized printer settings.
Guarantee: One-year unit exchange warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Pro 400 Refurbished color MFP M475dn :
The short editorial description of HP LaserJet Pro 400 Refurbished color MFP M475dn

LaserJet Pro 400 Refurbished color MFP M475dn
More>>>
HP LaserJet Pro 400 Refurbished color MFP M475dn:
The official marketing text of HP LaserJet Pro 400 Refurbished color MFP M475dn as supplied by the manufacturer

Boost productivity and gain efficiency. Produce professional-quality, two-sided, color documents in-house. Easily print, scan directly to e-mail, copy and fax with a Web-connected, color laser MFP. Print from virtually anywhere with HP ePrint.[5]

Short summary description HP LaserJet Pro 400 Refurbished color MFP M475dn:
This short summary of the HP LaserJet Pro 400 Refurbished color MFP M475dn data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro 400 Refurbished color MFP M475dn

Long summary description HP LaserJet Pro 400 Refurbished color MFP M475dn:
This is an auto-generated long summary of HP LaserJet Pro 400 Refurbished color MFP M475dn based on the first three specs of the first five spec groups.

HP LaserJet Pro 400 Refurbished color MFP M475dn

Versatile investment, professional color

Achieve bold text and smooth color with HP ImageREt 3600 and Original HP LaserJet toner cartridges.
Produce color marketing materials in-house on a range of media sizes and use tips and templates from HP.
Print black text affordably—at the same cost per page as a black-and-white HP LaserJet printer.[9]

Networked multifunction capability

Boost productivity and save time with print speeds up to 21 ppm letter.
Print on wireless[1][2] or Ethernet networks. Plus print from—and save to—flash drives.
Easily manage paper use with automatic two-sided printing.

Web-connected efficiency and expandability

Use business apps and the 3.5-inch (8.89 cm) color touchscreen to access and print information from the web.[4]
Convert hard copies to digital files quickly and easily—scan straight to a USB, e-mail, or network folder.
Print from virtually anywhere with HP ePrint.[5]
Proactively manage office printing with HP Web Jetadmin.

Disclaimer HP LaserJet Pro 400 Refurbished color MFP M475dn:
Disclaimer

[1]Wireless performance is dependent upon physical environment and distance from access point, and may be limited during active VPN connections.
[2]Wireless connectivity available on the HP LaserJet Pro 400 color MFP M475dw only.
[4]Requires a wireless access point and an Internet connection to the printer. Services may require registration. Availability varies by country, language, and agreements, and requires a firmware upgrade. For details, http://www.hp.com/go/eprintcenter.
[5]Requires an Internet connection to the printer. Feature works with any Internet- and e-mail-capable device. Print times may vary. For a list of supported documents and image types, see http://www.hp.com/go/eprintcenter.
[9]Compared with HP LaserJet Pro M1536. Assuming customer is printing at least 30% of total pages in color with content similar to the color ISO/IEC 19798 test suite (http://www.iso.org/jtc1/sc28) and overall average job length of three pages. Yields established using ISO/IEC test standards. Actual yields and costs vary considerably depending on images printed, number of color pages printed, and other factors.