location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U238-000-1 cable gender changer USB 2.0 SATA/IDE Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U238-000-1 USB 2.0 to Serial ATA (SATA) and IDE Adapter for 2.5in / 3.5in / 5.25in Hard Drives
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U238-000-1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332173379 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:20:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U238-000-1 cable gender changer USB 2.0 SATA/IDE Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Easily transfer between SATA and IDE drives via USB
  • - Ideal for configuring hard drives without having to install them first
  • - USB 2.0 and SATA 1.0a compliant
  • - Compatible with 2.5" / 3.5" / 5.25" SATA and IDE drives
  • - Includes J-Micron backup and restore software
  • - Compatible with Windows, Mac, and Linux
Guarantee: 3-year limited
Long product name Tripp Lite U238-000-1 cable gender changer USB 2.0 SATA/IDE Black :
The short editorial description of Tripp Lite U238-000-1 cable gender changer USB 2.0 SATA/IDE Black

USB 2.0 to Serial ATA (SATA) and IDE Adapter for 2.5in / 3.5in / 5.25in Hard Drives
More>>>
Tripp Lite U238-000-1 cable gender changer USB 2.0 SATA/IDE Black:
The official marketing text of Tripp Lite U238-000-1 cable gender changer USB 2.0 SATA/IDE Black as supplied by the manufacturer

This USB 2.0 to SATA / IDE Adapter allows individual or simultaneous connection to either a Serial ATA or IDE drive (2.5"/3.5"/5.25"). You can also transfer data between a SATA and an IDE drive over the adapter. It provides a convenient, efficient way to format hard drives or transfer files without having to install them first. With the U238-000-1, any SATA or IDE drive can be conveniently turned into an external USB 2.0 storage drive. J-Micron software is included to allow you to quickly backup and restore files. The backup button on the unit allows for quick backup of your files with the press of a button. J-Micron is compatible with Windows up to 10. The U238-000-1 is compatible with Windows, macOS and Linux.

Short summary description Tripp Lite U238-000-1 cable gender changer USB 2.0 SATA/IDE Black:
This short summary of the Tripp Lite U238-000-1 cable gender changer USB 2.0 SATA/IDE Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U238-000-1, USB 2.0, SATA/IDE, Black

Long summary description Tripp Lite U238-000-1 cable gender changer USB 2.0 SATA/IDE Black:
This is an auto-generated long summary of Tripp Lite U238-000-1 cable gender changer USB 2.0 SATA/IDE Black based on the first three specs of the first five spec groups.

Tripp Lite U238-000-1. Connector 1: USB 2.0, Connector 2: SATA/IDE. Product color: Black

Ports & interfaces
Connector 1 *
USB 2.0
Connector 2 *
SATA/IDE
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product color *
Black
Country of origin
China
Plug and Play
Yes
Weight & dimensions
Width
4" (101.6 mm)
Depth
2.75" (69.8 mm)
Height
0.748" (19 mm)
Weight
2.47 oz (70 g)
Packaging data
Package width
2.9" (73.7 mm)
Package depth
4.8" (121.9 mm)
Package height
5.3" (134.6 mm)
Package weight
11.3 oz (320 g)
Logistics data
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332173376
Master (outer) case width
10.7" (271.8 mm)
Master (outer) case length
15.9" (403.9 mm)
Master (outer) case height
11.8" (299.7 mm)
Master (outer) case weight
15.9 lbs (7.21 kg)
Harmonized System (HS) code
8517.62.0090
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)