location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z2100 24-in Photo Printer large format printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet Z2100 24-in Photo Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6675A#ABB
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 258707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One-year limited hardware and support options vary by product, country and local legal requirements.
Long product name HP Designjet Z2100 24-in Photo Printer large format printer :
The short editorial description of HP Designjet Z2100 24-in Photo Printer large format printer

HP Designjet Z2100 24-in Photo Printer
More>>>
HP Designjet Z2100 24-in Photo Printer large format printer:
The official marketing text of HP Designjet Z2100 24-in Photo Printer large format printer as supplied by the manufacturer

HP’s 8-ink Designjet delivers superior colour accuracy and consistency with the first-ever embedded spectrophotometer1. Produce vivid, large format prints (up to 610 mm or 1118mm) in colour or black-and-white with 8 Original HP Photo Inks.1 Embedded in this HP Designjet Photo Printer is an i1 spectrophotometer from X-Rite. Close collaboration between HP and X-Rite ensures a reliable solution that's been thoroughly tested to meet customer demands for ease, quality, and dependability.

Short summary description HP Designjet Z2100 24-in Photo Printer large format printer:
This short summary of the HP Designjet Z2100 24-in Photo Printer large format printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z2100 24-in Photo Printer

Long summary description HP Designjet Z2100 24-in Photo Printer large format printer:
This is an auto-generated long summary of HP Designjet Z2100 24-in Photo Printer large format printer based on the first three specs of the first five spec groups.

HP Designjet Z2100 24-in Photo Printer

Source Testseek summary Average rating
Reviews
Updated:
2013-03-19 16:10:53
Uk has collected 1 expert review for HP Designjet Z2100 24-in Photo Printer large format printer and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
Creativepro.com
Updated:
2013-03-19 16:10:49
Theres been a lot of big digital photography news over the last year and a half, but most of the products in the headlines have been software programs: Aperture, Lightroom, Photoshop CS3, and so on. Lost in the shuffle has been an equally important st...
90%
Brand Image Article code product Stock Price from
HP Designjet Z2100 44-in Photo Printer large format printer HP Designjet Z2100 44-in Photo Printer large format printer
(show image)
Q6677A#ABB Designjet Z2100 44-in Photo Printer 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Z2100 large format printer Inkjet Color 2400 x 1200 DPI Ethernet LAN HP Designjet Z2100 large format printer Inkjet Color 2400 x 1200 DPI Ethernet LAN
(show image)
Q6677D Z2100 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Z2100 24" large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN HP Designjet Z2100 24" large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN
(show image)
Q6675D Designjet Z2100 24" 0.00
(excl. VAT)
0 (incl. VAT)
HP Q6675C large format printer Color 2400 x 1200 DPI Ethernet LAN HP Q6675C large format printer Color 2400 x 1200 DPI Ethernet LAN
(show image)
Q6675C Q6675C 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Z2100 44" large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN HP Designjet Z2100 44" large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
(show image)
Q6677C Z2100 44" 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Z2100 24-in Photo Printer large format printer Ethernet LAN HP Designjet Z2100 24-in Photo Printer large format printer Ethernet LAN
(show image)
Q6675A Designjet Z2100 24-in Photo Printer 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Z2100 1118 mm Photo Printer large format printer Ethernet LAN HP Designjet Z2100 1118 mm Photo Printer large format printer Ethernet LAN
(show image)
Q6677A Designjet Z2100 1118 mm Photo Printer 0.00
(excl. VAT)
0 (incl. VAT)