location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z2100 1118 mm Photo Printer large format printer Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet Z2100 1118 mm Photo Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6677A
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 07 Aug 2012
Product end of life date
Guarantee: Service & support options: Free telephone support during business hours for basic setup, installation, and troubleshooting of HP Designjet printers and accessories in North America, Latin America, Europe, and Asia Pacific duringperiod; HP Knowledge Center (Web-based): free multimedia training for registered users, free step-by-step recipes (Printing Knowledge Center) for registered usersOne-year limited hardwareWarranty standard statement: One-yearextension (next-day on-site support), three-year HP Care Pack (next-day on-site support), setup and network installation
Long product name HP Designjet Z2100 1118 mm Photo Printer large format printer Ethernet LAN :
The short editorial description of HP Designjet Z2100 1118 mm Photo Printer large format printer Ethernet LAN

HP Designjet Z2100 44-in Photo Printer
More>>>
HP Designjet Z2100 1118 mm Photo Printer large format printer Ethernet LAN:
The official marketing text of HP Designjet Z2100 1118 mm Photo Printer large format printer Ethernet LAN as supplied by the manufacturer

Express your creativity: vivid high-impact color and black-and-white prints with eight new HP Vivera pigment inks. Choose from a wide range of colors and impress clients with quality results.

• Produce vivid, high-quality color and black-and-white prints that impress your customers with HP's 8-ink Designjet.


Breakthrough color: achieve consistent and accurate color with first-ever embedded spectrophotometer[2] with i1 Color Technology. Regardless of the paper you choose to use, this precision tool enables automatic color calibration and easy ICC profiling.

• Creating ICC profiles can be a complex, manual process with printing, drying, and scanning color patches using specialized software and expensive hardware. The HP embedded spectrophotometer with i1 Color Technology and an automated workflow bring simplicity and reliability to accurate profiling and precision printer calibration. Now, you can express your vision on even more HP and commercially available papers. The HP Advanced Profiling Solution offers additional options for profiling and calibrating your system.


You are not alone: print with greater confidence with HP preview and printhead technologies. This reliable, easy-to-use HP 8-ink Designjet eliminates trial and error with HP's preview technologies, reliable printheads, and always-on image quality.

• Save time and prevent the unnecessary expense of wasted ink and paper with advanced HP's preview technologies, which enable you to see—from your driver—how your image will appear on your large-format paper before you print. HP’s printer driver and Embedded Web Server help eliminate trial and error by letting you preview the layout, size, and position of your print on your paper to save time, effort, and money.

Short summary description HP Designjet Z2100 1118 mm Photo Printer large format printer Ethernet LAN:
This short summary of the HP Designjet Z2100 1118 mm Photo Printer large format printer Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z2100 1118 mm Photo Printer, Cyan, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow, 4 (magenta and yellow, matte black and cyan, photo black and light gray, light magenta and light..., Photographic (satin, gloss, semi-gloss, matte); proofing (high-gloss, semi-gloss, matte); fine art..., > 0.8, 300 ft 91.4 m, 5.35" (13.6 cm)

Long summary description HP Designjet Z2100 1118 mm Photo Printer large format printer Ethernet LAN:
This is an auto-generated long summary of HP Designjet Z2100 1118 mm Photo Printer large format printer Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet Z2100 1118 mm Photo Printer. Printing colors: Cyan, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow, Print head: 4 (magenta and yellow, matte black and cyan, photo black and light gray, light magenta and light.... Media types supported: Photographic (satin, gloss, semi-gloss, matte); proofing (high-gloss, semi-gloss, matte); fine art..., Media thickness: > 0.8, Maximum roll length: 300 ft 91.4 m. Ethernet interface type: Fast Ethernet. Internal memory: 128 MB, Internal storage capacity: 40 GB, Storage media: HDD. Power requirements: Input voltage (auto ranging): 100 to 240 VAC (+/- 10%), 50/60Hz (+/- 3 Hz), 2 A maximum, Power consumption (typical): 200 W

Printing
Print head nozzles
2112
Color management
HP Color Center, HP Vivera pigment inks, HP embedded spectrophotometer
Printing colors *
Cyan, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow
Print head
4 (magenta and yellow, matte black and cyan, photo black and light gray, light magenta and light cyan)
Print speed (color image, best quality, glossy paper)
1.6 m²/hr 17 ft²/hr
Print speed (color image, draft quality, coated paper)
13.9 m²/hr 150 ft²/hr
Print speed (color image, normal quality, coated paper)
72 ft²/hr 6.9 m²/hr
Print speed (color image, normal quality, glossy paper)
38 ft²/hr 3.5 m²/hr
Paper handling
Maximum length of sheet media
1676.4 mm
Standard media sizes
A4, A3, A2, A1, A0
Media types supported
Photographic (satin, gloss, semi-gloss, matte); proofing (high-gloss, semi-gloss, matte); fine art printing material (canvas, smooth, textured, watercolor); self-adhesive (polypropylene, vinyl); banner and sign (display film, banner, scrim, polypropylene, Tyvek, outdoor paper); bond and coated (bond, coated, heavyweight coated, super heavyweight coated); backlit; fabric/textile
Custom media sizes
216 x 279 to 1118 x 1676 mm 8.5 x 11 to 44 x 66 in
Media thickness
> 0.8
Maximum roll length
300 ft 91.4 m
Maximum roll diameter
5.35" (13.6 cm)
Print margin cut-sheet
5 x 17 x 5 x 5
Print margin roll
0.197" (5 mm)
Recommended media weight
500 g/m²
Maximum media width
1117 mm
Media handling
Sheetfed, roll feed, automatic cutter (cuts all media except canvas)
Maximum paper trays
2
Bottom copy margin
14 mm
Left metric copy margin
5 mm
Right metric copy margin
5 mm
Top metric copy margin
5 mm
Roll top margin
0.197" (5 mm)
Media sizes supported (imperial)
A, B, C, D, E
Media thickness (by paper path)
Up to 31.5 mil
Non-printable area roll media (imperial)
0.2 x 0.2 x 0.2 x 0.2 in (full bleed available on glossy/satin roll media)
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
No
Performance
Internal memory
128 MB
Internal storage capacity
40 GB
Storage media
HDD
Built-in processor
Mobile Intel Centrino
Processor frequency
600 MHz
Certification
SWOP, ISO, GRACOL, and 3DAP
Power
Power requirements
Input voltage (auto ranging): 100 to 240 VAC (+/- 10%), 50/60Hz (+/- 3 Hz), 2 A maximum
Power consumption (typical)
200 W
Operational conditions
Recommended operating temperature range (T-T)
15 - 35 °C
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-13 - 131 °C
Operating temperature (T-T)
59 - 95 °F
Storage relative humidity (H-H)
0 - 95%
Operating altitude (imperial)
9843 ft
System requirements
Browser supported
Internet Explorer 5.0 and higher, Netscape 6.0.1 and higher, Safari for MacOS 10.3 and higher, Mozilla 1.5 and higher
Compatible operating systems
Windows Vista (R) (32 and 64-bit); Windows Server 2008 (32 and 64-bit); Windows XP Home and Professional (32 and 64-bit); Windows Server 2003 (32/64 bit); Mac OS X v 10.4; Mac OS X v 10.5; Novell NetWare 5.x, 6.x; Citrix XenApp; Citrix XenServer
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
69.7 x 27.2 x 41.2" (1770 x 690 x 1047 mm)
Dimensions (WxDxH)
69.7 x 27.2 x 41.2" (1770 x 690 x 1047 mm)
Weight
189.6 lbs (86 kg)
Pallet dimensions (W x D x H)
77.4 x 30.7 x 30.7" (1965 x 780 x 780 mm)
Pallet dimensions (W x D x H) (imperial)
77.3 x 30.7 x 30.7"
Pallet weight (imperial)
271 lbs
Product dimensions when open (LxWxD)
69.7"
Size (imperial)
69.7"
Weight (imperial)
189 lb
Packaging data
Package weight
271.2 lbs (123 kg)
Package dimensions (WxDxH)
77.4 x 30.7 x 30.7" (1965 x 780 x 780 mm)
Package dimensions (W x D x H)
77.3 x 30.7 x 30.7"
Package weight (imperial)
271 lbs
Bundled software
Printer drivers, HP Printer Utility including HP Color Center
Other features
Minimum system requirements for Macintosh
Mac G3 dual processor, 512 MB RAM, 1 GB available hard disk space
Line accuracy
+/- 0.2 %
Minimum line width
0.00200" (0.0508 mm)
Compatible ink types, supplies
HP Vivera pigment inks
Acoustic power emissions
6.5 B(A)
Print quality (color, best quality)
2400 DPI
Minimum system requirements
Microsoft Windows 2000/XP: Pentium IV, 1 GHz, 1 GB RAM, 2 GB available hard disk space Microsoft Windows 2000/XP: Pentium IV, 1 GHz, 512 MB RAM, 2 GB available hard disk space Microsoft Windows 2000, XP Home, XP Professional, Pentium IV, 3 GHz, 1 GB RAM, 2 GB available hard disk Mac OS X v10.2, v10.3, v10.4 and later, PowerPC G4, G5, or Intel Core Processor, 1 GB Ram, 2 GB available hardware disk
Embedded web server
Yes
Print quality (black, best quality)
2400 x 1200 DPI
Print quality (black, draft quality)
1200 DPI
Print quality (black, normal quality)
1200 DPI
Electromagnetic compatibility
Compliance for Class B products: EU (EMC Directive), USA (FCC rules), Canada (DoC), Australia (ACA), New Zealand (MoC), China (CCC), Japan (VCCI), Korea (MIC) and Taiwan (BSMI)
Printer management
HP Web Jetadmin
Driver updates
Latest Windows printer drivers information available at http://, and more information on all printer drivers available at http:///country/us/en/support.html?pageDisplay=drivers
Ink drop
4 pl (lc, lm, lg, pK), 6 pl (C, M, Y, mK)
Control panel
240 x 160 pixel grayscale graphical display with Asian fonts support, 4 direct access buttons, 7 navigation buttons and 2 bicolor lights (Ready, Processing, Attention, Error)
Safety
IEC 60950-1 compliant, EU LVD and EN 60950-1 compliant, certified by CSA for Canada and US, Argentina IRAM, Singapore PSB, Russia GOST, China CCIB, Taiwan BSMI
Acoustic power emissions (standby)
44 dB
Driver LAN
Novell NetWare 3.x/4.x clients
JetDirect Compatible Products
Yes
Line width minimum
0.002 in
Maximum print length (imperial)
300 ft; Operating system and application dependent
Maximum media length (imperial)
66"
Media sizes standard (imperial rolls)
Letter to E-size sheets, 11 to 44-in rolls
Non-printable area (imperial cut-sheet)
0.2 x 0.67 x 0.2 x 0.2 in
Printing material waterfastness
Water-resistant (on a range of HP creative and specialty media)
Roll maximum input
1
Acoustic pressure emissions (standby)
29 dB(A)
Print resolution (color, normal quality)
1200 x 1200 DPI
Logistics data
Quantity per pallet
1 pc(s)
Number of cartons per pallet
18 pc(s)
Pallet weight
271.2 lbs (123 kg)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 14:28:03
Uk has collected 1 expert review for HP Designjet Z2100 1118 mm Photo Printer large format printer Ethernet LAN and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
Creativepro.com
Updated:
2011-08-17 14:28:02
Theres been a lot of big digital photography news over the last year and a half, but most of the products in the headlines have been software programs: Aperture, Lightroom, Photoshop CS3, and so on. Lost in the shuffle has been an equally important st...
90%
Brand Image Article code product Stock Price from
HP Designjet Z2100 24-in Photo Printer large format printer HP Designjet Z2100 24-in Photo Printer large format printer
(show image)
Q6675A#ABB Designjet Z2100 24-in Photo Printer 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Z2100 large format printer Inkjet Color 2400 x 1200 DPI Ethernet LAN HP Designjet Z2100 large format printer Inkjet Color 2400 x 1200 DPI Ethernet LAN
(show image)
Q6677D Z2100 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Z2100 24" large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN HP Designjet Z2100 24" large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN
(show image)
Q6675D Designjet Z2100 24" 0.00
(excl. VAT)
0 (incl. VAT)
HP Q6675C large format printer Color 2400 x 1200 DPI Ethernet LAN HP Q6675C large format printer Color 2400 x 1200 DPI Ethernet LAN
(show image)
Q6675C Q6675C 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Z2100 44" large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN HP Designjet Z2100 44" large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
(show image)
Q6677C Z2100 44" 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Z2100 24-in Photo Printer large format printer Ethernet LAN HP Designjet Z2100 24-in Photo Printer large format printer Ethernet LAN
(show image)
Q6675A Designjet Z2100 24-in Photo Printer 0.00
(excl. VAT)
0 (incl. VAT)