location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4350d
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2711B082 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 1200 x 600 DPI
  • - A4 22 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port
  • - Internal memory: 32 MB
  • - 28.2 lbs (12.8 kg)
Long product name Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm :
The short editorial description of Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm

i-SENSYS MF4350d 22ppm 1200x600dpi
More>>>
Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm:
The official marketing text of Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm as supplied by the manufacturer

Features

- All-in-One: print, fax, copy and scan.
- 22 ppm/cpm, up to 1200 x 600 dpi printing.
- First Copy Out Time: 9 sec or less.
- Energy efficient.
- Auto double-sided printing.
- 35-sheet Automatic Document Feeder.
- Colour scan, save as PDF.
- Super G3 fax.

Short summary description Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm:
This short summary of the Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF4350d, Laser, 1200 x 600 DPI, Mono copying, Mono scanning, Mono faxing, A4

Long summary description Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF4350d. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Copying
Copying *
Mono copying
Scanning
Scanning *
Mono scanning
Scanner type *
Flatbed scanner
Input color depth
24 bit
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Page description languages
UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Paper handling
Media weight (tray 1)
64 - 128 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Performance
Internal memory *
32 MB
Sound pressure level (printing)
63.5 dB
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
650 W
Power consumption (standby)
9 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Weight
28.2 lbs (12.8 kg)
Other features
Dimensions (WxDxH)
15.4 x 17 x 17.9" (390 x 432 x 455 mm)
Power requirements
220-240 V
Modem type
Super G3
Image scaling/enlargement range
50 - 200%
Compatible operating systems
Windows 2000/ XP/ Vista Mac OS X version 10.2.8-10.5 Linux
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
No
Brand Image Article code product Stock Price from
Canon i-SENSYS MF 4010 Laser A4 1200 x 600 DPI 20 ppm Canon i-SENSYS MF 4010 Laser A4 1200 x 600 DPI 20 ppm
(show image)
1483B088 MF 4010 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4340d Laser A4 600 x 600 DPI 22 ppm Canon i-SENSYS MF4340d Laser A4 600 x 600 DPI 22 ppm
(show image)
2711B073 MF4340d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4320d Laser A4 1200 x 600 DPI 22 ppm Canon i-SENSYS MF4320d Laser A4 1200 x 600 DPI 22 ppm
(show image)
2711B005 MF4320d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4330d Laser A4 600 x 600 DPI 22 ppm Canon i-SENSYS MF4330d Laser A4 600 x 600 DPI 22 ppm
(show image)
2711B042 MF4330d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF8180C Laser A4 2400 x 600 DPI 19 ppm Canon i-SENSYS MF8180C Laser A4 2400 x 600 DPI 19 ppm
(show image)
0860B011 MF8180C 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4270 Laser A4 600 x 1200 DPI 20 ppm Canon i-SENSYS MF4270 Laser A4 600 x 1200 DPI 20 ppm
(show image)
2235B009 MF4270 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4140 Laser A4 600 x 600 DPI 20 ppm Canon i-SENSYS MF4140 Laser A4 600 x 600 DPI 20 ppm
(show image)
1483B037 MF4140 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4120 Laser A4 600 x 600 DPI 20 ppm Canon i-SENSYS MF4120 Laser A4 600 x 600 DPI 20 ppm
(show image)
1483B047 MF4120 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm
(show image)
1483B027 MF4150 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm
(show image)
0564B030 MF6580PL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)