location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF4320d Laser A4 1200 x 600 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4320d
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2711B005 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS MF4320d Laser A4 1200 x 600 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 1200 x 600 DPI
  • - A4 22 ppm
  • - Mono copying Color scanning
  • - USB port
  • - Internal memory: 32 MB
  • - 26.2 lbs (11.9 kg)
Long product name Canon i-SENSYS MF4320d Laser A4 1200 x 600 DPI 22 ppm :
The short editorial description of Canon i-SENSYS MF4320d Laser A4 1200 x 600 DPI 22 ppm

i-SENSYS MF4320d, Hi-Speed USB, 22 ppm/cpm, 1200 x 600 dpi, 9 s
More>>>
Canon i-SENSYS MF4320d Laser A4 1200 x 600 DPI 22 ppm:
The official marketing text of Canon i-SENSYS MF4320d Laser A4 1200 x 600 DPI 22 ppm as supplied by the manufacturer

Benefit from professional print, copy and scan quality with this compact and affordable mono laser All-in-One. Fast, easy to use and energy efficient, it features automatic doubled-sided printing.

Features

-All-in-One: print, copy and scan.
-22 ppm/cpm, up to 1200 x 600 dpi printing.
-First Copy Out Time: 9 sec or less.
-Energy efficient.
-Auto double-sided printing.
-Colour scan, save as PDF.

Compact, affordable and convenient laser All-in-One

All-in-One advantage
Take advantage of print, copy and colour scan functionality with this affordable, space-saving multifunctional. Easy to use and maintain, it maximises efficiency and minimises your investment costs.

Fast, professional output
Speed up your workflow with productive printing and copying at a fast 22 ppm/cpm. An enhanced print resolution of up to 1200 x 600 dpi delivers professional laser output for all your work, with sharp text and fine graphics.

Time and energy-saving efficiency
There’s no waiting or wasting time thanks to Quick First-Print technologies. With instant warm-up, the machine springs into action the moment you need it. This economical unit uses only 3 watts in sleep mode, ensuring energy efficiency and lower energy cost.

Auto double-sided printing
Save paper, cut costs and produce professional documents with convenient automatic double-sided printing. Reduced paper usage also helps protect the environment.

Superb colour scanning
Scan colour documents and photos easily - with up to 9600 x 9600 dpi resolution - and save in diverse file formats. Scan directly to PDF to speed up your workflow and create convenient, searchable PDFs. Bundled OCR (Optical Character Recognition) software converts printed text into editable electronic documents, without the hassle of retyping.

All-in-One cartridge
The All-in-One cartridge ensures maintenance-free operation and continuous high quality output. Simply replace the compact cartridge - containing toner, drum and cleaning units - with an Authentic Canon Laser Cartridge and your multifunctional is as good as new.

Short summary description Canon i-SENSYS MF4320d Laser A4 1200 x 600 DPI 22 ppm:
This short summary of the Canon i-SENSYS MF4320d Laser A4 1200 x 600 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF4320d, Laser, 1200 x 600 DPI, Mono copying, Color scanning, A4

Long summary description Canon i-SENSYS MF4320d Laser A4 1200 x 600 DPI 22 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF4320d Laser A4 1200 x 600 DPI 22 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF4320d. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Warm-up time
10 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Time to first copy (black, normal)
9 s
Maximum number of copies
99 copies
Copier resize
50 - 200%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed scanner
Input color depth
24 bit
Grayscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Page description languages
UFRII-LT
Input & output capacity
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Envelopes sizes
DL
Paper handling
Multi-Purpose Tray media weight
64 - 163 g/m²
Media weight (tray 1)
64 - 128 gsm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Performance
Internal memory *
32 MB
Sound pressure level (printing)
63.5 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
650 W
Power consumption (standby)
9 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Weight
26.2 lbs (11.9 kg)
Other features
Standard input trays
250
Dimensions (WxDxH)
15.4 x 17 x 11.9" (390 x 432 x 303 mm)
Custom media sizes
76 x 127/216 x 356 mm
Power requirements
220-240 V (±10%), 50/60 Hz (±2 Hz)
Print margin bottom (A4)
0.236" (6 mm)
Print margin left (A4)
0.197" (5 mm)
Print margin right (A4)
0.197" (5 mm)
Print margin top (A4)
0.236" (6 mm)
Compatible operating systems
Windows 2000/ XP/ Vista, Mac OS X 10.2.8-10.5.x, Linux
All-in-one functions
Copy, Scan
Color all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 02:16:44
Uk has collected 1 expert review for Canon i-SENSYS MF4320d Laser A4 1200 x 600 DPI 22 ppm and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
ld2.ciol.com
Updated:
2011-08-31 02:16:43
Ankush SharmaThe MF4320d is a monochrome printer, scanner and a color copier solution from Canon for the small office. It focuses on energy and paper saving but offers good performance too. To start with, it is 'Energy Star' and 'RoHS 'compliant...
Good Low power consumption, Quick printing...
Bad None...
90%
Brand Image Article code product Stock Price from
Canon i-SENSYS MF 4010 Laser A4 1200 x 600 DPI 20 ppm Canon i-SENSYS MF 4010 Laser A4 1200 x 600 DPI 20 ppm
(show image)
1483B088 MF 4010 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm
(show image)
2711B082 MF4350d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4330d Laser A4 600 x 600 DPI 22 ppm Canon i-SENSYS MF4330d Laser A4 600 x 600 DPI 22 ppm
(show image)
2711B042 MF4330d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF8180C Laser A4 2400 x 600 DPI 19 ppm Canon i-SENSYS MF8180C Laser A4 2400 x 600 DPI 19 ppm
(show image)
0860B011 MF8180C 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4270 Laser A4 600 x 1200 DPI 20 ppm Canon i-SENSYS MF4270 Laser A4 600 x 1200 DPI 20 ppm
(show image)
2235B009 MF4270 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4120 Laser A4 600 x 600 DPI 20 ppm Canon i-SENSYS MF4120 Laser A4 600 x 600 DPI 20 ppm
(show image)
1483B047 MF4120 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm
(show image)
0564B030 MF6580PL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)