location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson UB-R04-613 WLAN interface 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UB-R04 (613): IEEE802.11a/b/g/n Wireless LAN I/F Board
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C32C824613
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946527826 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson UB-R04-613 WLAN interface 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - WLAN interface
  • - Device compatibility: Inkjet printer
  • - Brand compatibility: Epson
  • - Country of origin: China
  • - Quantity per pack: 1
Long product name Epson UB-R04-613 WLAN interface 1 pc(s) :
The short editorial description of Epson UB-R04-613 WLAN interface 1 pc(s)

UB-R04 (613): IEEE802.11a/b/g/n Wireless LAN I/F Board
More>>>
Epson UB-R04-613 WLAN interface 1 pc(s):
The official marketing text of Epson UB-R04-613 WLAN interface 1 pc(s) as supplied by the manufacturer

IEEE802.11b WIRELESS LAN I/F BOARD

Short summary description Epson UB-R04-613 WLAN interface 1 pc(s):
This short summary of the Epson UB-R04-613 WLAN interface 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson UB-R04-613, WLAN interface, 1 pc(s)

Long summary description Epson UB-R04-613 WLAN interface 1 pc(s):
This is an auto-generated long summary of Epson UB-R04-613 WLAN interface 1 pc(s) based on the first three specs of the first five spec groups.

Epson UB-R04-613. Type: WLAN interface, Device compatibility: Inkjet printer, Brand compatibility: Epson, Compatibility: - TM-L90 Liner-Free - Epson TM-U675P (032): Parallel, w/o PS, ECW, Auto cutter - Epson TM-U675P.... Quantity per pack: 1 pc(s)

Features
Type *
WLAN interface
Device compatibility *
Inkjet printer
Brand compatibility *
Epson
Features
Compatibility *
- TM-L90 Liner-Free - Epson TM-U675P (032): Parallel, w/o PS, ECW, Auto cutter - Epson TM-U675P (012): Parallel, w/o PS, ECW - Epson TM-U675 (043): Serial, w/o PS, ECW, MICR, Auto cutter - Epson TM-U675 (012): Serial, w/o PS, ECW - Epson TM-U590 Series - Epson TM-U590 (112): Serial, w/o PS, ECW - Epson TM-U230P (136): Parallel, PS, EDG - Epson TM-U230P (017): Parallel, w/o PS, ECW - Epson TM-U230 (157): Ethernet, PS, EDG - Epson TM-U230 (156): Ethernet, PS, EDG - Epson TM-U230 (136): Serial, PS, EDG - Epson TM-U230 (039): Ethernet, w/o PS, ECW - Epson TM-U230 (038): Ethernet, PS, ECW - Epson TM-U230 (037): Ethernet, w/o PS, ECW - Epson TM-U230 (036): Ethernet, PS, ECW - Epson TM-U230 (016): Serial, PS, ECW - Epson TM-U220PD (052): Parallel, PS, EDG - Epson TM-U220PD (002): Parallel, PS, ECW - Epson TM-U220PB (057): Parallel, PS, EDG - Epson TM-U220PB (007): Parallel, PS, ECW - Epson TM-U220PA (057): Parallel, PS, EDG - Epson TM-U220PA (007): Parallel, PS, ECW - Epson TM-U220D (052): Serial, PS, EDG - Epson TM-U220D (012A0): USB+DMD, PS, ECW - Epson TM-U220D (002): Serial, PS, ECW - Epson TM-U220B (057A0): USB, PS, NE sensor, EDG - Epson TM-U220B (057): Serial, PS, NE sensor, EDG - Epson TM-U220B (007A0): USB, PS, NE sensor, ECW - Epson TM-U220B (007): Serial, PS, NE sensor, ECW - Epson TM-U220A Series - Epson TM-U220A (057): Serial, PS, EDG - Epson TM-U220A (007): Serial, PS, ECW - Epson TM-T90P (011): Parallel, w/o PS, ECW - Epson TM-T90 (022): Serial, PS, EDG - Epson TM-T90 (011): Serial, w/o PS, ECW - Epson TM-T88VI (115): Powered USB, w/o PS, w/o cable, Black - Epson TM-T88V Series - Epson TM-T88V (837): Parallel, w/o PS, ECW - Epson TM-T88V (835): Parallel, PS, EDG, UK - Epson TM-T88V (833): Parallel, PS, EDG, EU - Epson TM-T88V (815): Parallel, PS, ECW, UK - Epson TM-T88V (813): Parallel, PS, ECW, EU - Epson TM-T88V (654): Ethernet UB-E04, PS, EDG, Buzzer, EU - Epson TM-T88V (653): Ethernet UB-E04, PS, ECW, Buzzer, EU - Epson TM-T88V (236): Ethernet, PS, EDG, Buzzer, UK - Epson TM-T88V (234): Ethernet, PS, EDG, Buzzer, UK - Epson TM-T88V (231A1): Serial, PS, EDG, Buzzer, UK - Epson TM-T88V (231A0): Serial, PS, EDG, Buzzer, EU - Epson TM-T88V (225): Ethernet, PS, ECW, Buzzer, UK - Epson TM-T88V (224): Ethernet, PS, ECW, Buzzer, EU - Epson TM-T88V (223): Ethernet, PS, ECW, Buzzer, UK - Epson TM-T88V (221A1): Serial, PS, ECW, Buzzer, UK - Epson TM-T88V (221A0): Serial, PS, ECW, Buzzer, EU - Epson TM-T88V (082): Serial, PS, EDG, UK - Epson TM-T88V (052): Powered USB, w/o PS, ECW - Epson TM-T88V (051): Powered USB, w/o PS, EDG - Epson TM-T88V (042): Serial, PS, EDG, EU - Epson TM-T88V (041): Serial, w/o PS, EDG - Epson TM-T88V (034): Serial, w/o PS, ECW - Epson TM-T88V (032): Serial, PS, ECW, UK - Epson TM-T88V (031): Serial, w/o PS, ECW - Epson TM-T88V (012): Serial, PS, ECW, EU - Epson TM-T88IV Series - Epson TM-T88IV Restick Series - Epson TM-T88IV ReStick (366): Serial, PS, EDG, Buzzer, EU - Epson TM-T88IV ReStick (356): Serial, PS, EDG, 58mm, Buzzer, EU - Epson TM-T88IV ReStick (346A1): USB, PS, EDG, Buzzer, EU - Epson TM-T88IV ReStick (345A2): USB, PS, ECW, Buzzer, EU - Epson TM-T88IV ReStick (336A2): Parallel, PS, EDG, 58mm, Buzzer, EU - Epson TM-T88IV ReStick (336A1): USB, PS, EDG, 58mm, Buzzer, EU - Epson TM-T88IV ReStick (335A2): USB, PS, ECW, 58mm, Buzzer, EU - Epson TM-T88IV (831): Parallel, w/o PS, EDG - Epson TM-T88IV (812): Parallel, PS, ECW - Epson TM-T88IV (436): Serial, w/o PS, EDG, low power, low peak 9600 bps - Epson TM-T88IV (321C1): UB-E04, PS, EDG - Epson TM-T88IV (321BB): Ethernet, PS, EDG - Epson TM-T88IV (231A2): Ethernet, PS, EDG, Buzzer - Epson TM-T88IV (221A2): Ethernet, PS, ECW, Buzzer - Epson TM-T88IV (082): Serial, PS, EDG - Epson TM-T88IV (081): Serial, w/o PS, EDG - Epson TM-T88IV (061BB): Ethernet, PS, ECW - Epson TM-T88IV (061B1): Ethernet, PS, ECW - Epson TM-T88IV (042): USB, PS, EDG - Epson TM-T88IV (032): USB, PS, ECW - Epson TM-T88IV (012): Serial, PS, ECW - Epson TM-T70 (024A1): Ethernet, PS, EDG - Epson TM-T70 (024A0): Ethernet, PS, EDG - Epson TM-T70 (001): Parallel, PS, ECW - Epson TM-L90P (022): Parallel, PS, EDG - Epson TM-L90P (012): Parallel, PS, ECW - Epson TM-L90P (011): Parallel, w/o PS, ECW - Epson TM-L90 Liner-free Series - Epson TM-L90 (192): Ethernet, PS, EDG - Epson TM-L90 (191): Ethernet, PS, EDG - Epson TM-L90 (022BA): Ethernet, PS, EDG - Epson TM-L90 (021): Serial, w/o PS, EDG - Epson TM-L90 (011): Serial, w/o PS, ECW - Epson TM-J7600 (062): Serial, w/o PS, EDG, SJIC6(K), SJIC7(G) - Epson TM-J7500P (361): Parallel, w/o PS, EDG, SJIC8(K) - Epson TM-J7500P (311): Parallel, w/o PS, ECW, SJIC8(K) - Epson TM-J7500 (361BA): USB, w/o PS, EDG, SJIC8(K) - Epson TM-J7500 (361): Serial, w/o PS, EDG, SJIC8(K) - Epson TM-J7500 (311): Serial, w/o PS, ECW, SJIC8(K) - Epson TM-J7100P (061): Parallel, w/o PS, EDG, SJIC6(K), SJIC7(R) - Epson TM-J7100P (011): Parallel, w/o PS, ECW, SJIC6(K), SJIC7(R) - Epson TM-J7100 (063): Serial, w/o PS, EDG, SJIC6(K), SJIC7(B) - Epson TM-J7100 (062): Serial, w/o PS, EDG, SJIC6(K), SJIC7(G) - Epson TM-J7100 (061): Serial, w/o PS, EDG, SJIC6(K), SJIC7(R) - Epson TM-J7100 (033): Serial, w/o PS, ECW, SJIC6(K), SJIC7(B), MICR - Epson TM-J7100 (032): Serial, w/o PS, ECW, SJIC6(K), SJIC7(G), MICR - Epson TM-J7100 (031): Serial, w/o PS, ECW, SJIC6(K), SJIC7(R), MICR - Epson TM-J7100 (013): Serial, w/o PS, ECW, SJIC6(K), SJIC7(B) - Epson TM-J7100 (012): Serial, w/o PS, ECW, SJIC6(K), SJIC7(G) - Epson TM-J7000P (081): Parallel, w/o PS, EDG, SJIC8(K), MICR - Epson TM-J7000P (031): Parallel, w/o PS, ECW, SJIC8(K), MICR - Epson TM-J7000 (061): Serial, w/o PS, EDG, SJIC8(K) - Epson TM-J7000 (031): Serial, w/o PS, ECW, SJIC8(K), MICR - Epson TM-J7000 (011): Serial, w/o PS, ECW, SJIC8(K) - Epson TM-H6000IV Series - Epson TM-H6000IV (910): Serial, PS, EDG, UK - Epson TM-H6000IV (909): Serial, PS, ECW, UK - Epson TM-H6000IV (908): Serial, PS, EDG, MICR, UK - Epson TM-H6000IV (907): Serial, PS, ECW, MICR, UK - Epson TM-H6000IV (906): Serial, PS, EDG, EU - Epson TM-H6000IV (905): Serial, PS, ECW, EU - Epson TM-H6000IV (904): Serial, PS, EDG, MICR, EU - Epson TM-H6000IV (903): Serial, PS, ECW, MICR, EU - Epson TM-H6000IV (514): Parallel, w/o PS, EDG - Epson TM-H6000IV (174): Powered USB, w/o PS, EDG - Epson TM-H6000IV (173): Powered USB, w/o PS, ECW - Epson TM-H6000IV (044): Serial, w/o PS, EDG, E/P - Epson TM-H6000IV (036): Powered USB, w/o PS, EDG, MICR - Epson TM-H6000IV (034A0): Powered USB, w/o PS, EDG, MICR - Epson TM-H6000IV (034): Serial, w/o PS, EDG, MICR - Epson TM-H6000IV (033A0): Powered USB, w/o PS, ECW, MICR - Epson TM-H6000IV (033): Serial, w/o PS, ECW, MICR - Epson TM-H6000IV (024): Serial, w/o PS, EDG, MICR, E/P - Epson TM-H6000IV (023): Serial, w/o PS, ECW, MICR, E/P - Epson TM-H6000IV (015): Serial, w/o PS, EDG - Epson TM-H6000IV (014): Serial, w/o PS, ECW - Epson TM-H5000II Series
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
4.53" (115 mm)
Package depth
4.13" (105 mm)
Package height
1.38" (35 mm)
Package weight
3.53 oz (100 g)
Country Distributor
Deutschland 1 distributor(s)