location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt 5532 electric stapler 10 sheets Permanent stapling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NeXXt
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Electric Stapler
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55320095 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:39
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Leitz NeXXt 5532 electric stapler 10 sheets Permanent stapling :
The short editorial description of Leitz NeXXt 5532 electric stapler 10 sheets Permanent stapling

A4, black
More>>>
Leitz NeXXt 5532 electric stapler 10 sheets Permanent stapling:
The official marketing text of Leitz NeXXt 5532 electric stapler 10 sheets Permanent stapling as supplied by the manufacturer

Ideal for frequent use. High performance. Easy one hand operation.
- Staples up to 10 sheets of paper (80 gsm)
- Easy one hand operation
- Reliable performance using mains power supply
- Use with e1 staples for jam free performance. Staples pack included (1000pcs x e1)
- 3 year guarantee and GS safety tested when using Leitz staples

Short summary description Leitz NeXXt 5532 electric stapler 10 sheets Permanent stapling:
This short summary of the Leitz NeXXt 5532 electric stapler 10 sheets Permanent stapling data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt 5532, 10 sheets, Standard clinch, Black, AC, 1.93" (49 mm), 6.1" (155 mm)

Long summary description Leitz NeXXt 5532 electric stapler 10 sheets Permanent stapling:
This is an auto-generated long summary of Leitz NeXXt 5532 electric stapler 10 sheets Permanent stapling based on the first three specs of the first five spec groups.

Leitz NeXXt 5532. Stapling capacity: 10 sheets, Clinch type: Standard clinch, Product color: Black. Power source: AC. Width: 1.93" (49 mm), Depth: 6.1" (155 mm), Height: 2.2" (56 mm). Number of staples included: 100 pc(s)

Features
Clinch type
Standard clinch
Stapling capacity *
10 sheets
Product color
Black
Permanent stapling *
Yes
Tacking *
No
Pinning *
No
Power
Power source *
AC
Weight & dimensions
Width
1.93" (49 mm)
Depth
6.1" (155 mm)
Height
2.2" (56 mm)
Weight
12.3 oz (350 g)
Packaging content
Staples included
Yes
Number of staples included
100 pc(s)